EN
  • EN
  • DE

FDMS3612S

Part No FDMS3612S
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description This device includes two specialized N-Channel MOSFETs in a dual PQFN package. The switch node has been internally...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058820-FDMS3612S
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDMS3612S CAD Model

Description

The FDMS3612S is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor), optimized for high-efficiency synchronous rectification in DC-DC converters. It is designed to minimize conduction losses and switching losses, leading to improved overall system efficiency.

Applications:

  • Synchronous rectification in DC-DC converters for servers, desktops, and notebooks.
  • Point-of-load (POL) converters.
  • Battery chargers.
  • Motor control.
  • Power management in telecom and datacom equipment.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, leading to higher efficiency and reduced heat generation.
  • Low gate charge (Qg): Reduces switching losses, further improving efficiency at higher switching frequencies.
  • Fast switching speed: Enables efficient operation at higher switching frequencies.
  • Avalanche rated: Provides increased robustness against transient voltage spikes.
  • 100% UIS tested: Guarantees avalanche capability.
  • RoHS compliant: Meets environmental regulations.
  • Optimized for synchronous rectification. Designed to improve efficiency in this specific application.

Benefits:

  • Increased Power Efficiency: The low RDS(on) and Qg result in significant efficiency improvements in DC-DC converters, reducing energy consumption and heat generation.
  • Reduced Heat Dissipation: Lower on-resistance leads to less heat generation, improving system reliability and allowing for smaller heat sinks.
  • Higher Power Density: The efficiency gains allow for higher power density in DC-DC converter designs.
  • Improved System Reliability: The avalanche rating and 100% UIS testing enhance the robustness and reliability of the device.

Additional Details:

The FDMS3612S typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that depends on the specific package and operating conditions. It is crucial to consult the datasheet for the precise specifications. The PowerTrench® technology used in this MOSFET provides excellent switching performance and low on-resistance. Its optimized design for synchronous rectification makes it a suitable choice for modern high-efficiency power supplies. The device is typically available in a PQFN package for efficient thermal dissipation.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess