The FDMC8016S is a PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for high-efficiency synchronous rectification and power management applications.
Applications
- Synchronous rectification in DC-DC converters
- Power management in notebooks, servers, and desktop computers
- Battery protection circuits
- Load switching
- Motor control
Features
- Low on-resistance (RDS(on))
- High current capability
- Fast switching speed
- Low gate charge (Qg)
- 100% UIS tested
- RoHS compliant
Benefits
- Increased efficiency in power conversion
- Improved thermal performance
- Enhanced system reliability
- Reduced component count
- Environmentally friendly
Additional Details
The FDMC8016S has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) of 13A. The ultra-low RDS(on) reduces conduction losses and increases efficiency. The device is packaged in a Power 33 package for efficient heat dissipation. Its low gate charge ensures low gate drive losses. The 100% UIS testing guarantees robustness in inductive switching applications. Its design provides for increased efficiency in high-frequency switching. It's well-suited for synchronous rectification in POL converters. This device helps to minimize power losses and optimize thermal management.