EN
  • EN
  • DE

FDG6322CNL

Part No FDG6322CNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description 006, Plastic Molded SC70-6 Lead Package, Smd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058797-FDG6322CNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDG6322CNL CAD Model

Description

The FDG6322CNL is a complementary N-Channel and P-Channel logic level enhancement mode field effect transistor (FET) produced by Fairchild Semiconductor, now part of ON Semiconductor. This device is designed for a wide range of low voltage applications where efficient power management is crucial.

Applications:

  • Load Switching: Ideal for switching loads in portable devices and power management circuits.
  • Power Management: Used in battery-powered systems for efficient power distribution and control.
  • DC-DC Conversion: Employed in DC-DC converters to regulate voltage levels.
  • Boost Converters: Used in boost converter circuits to step up voltage.
  • Logic Level Conversion: Suitable for logic level shifting and interfacing between different voltage domains.

Features:

  • Logic Level Gate Drive: Designed for direct logic level interface, simplifying circuit design and reducing component count.
  • Low On-Resistance: Offers very low on-resistance (RDS(on)), minimizing power losses and improving efficiency.
  • Complementary N & P Channel MOSFETs: Contains both N-Channel and P-Channel MOSFETs in a single package, enabling compact and efficient circuit designs.
  • Small Footprint: Available in a small surface-mount package, saving board space in compact applications.
  • Fast Switching Speed: Provides fast switching characteristics, enabling high-frequency operation.

Benefits:

  • Improved Power Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency and longer battery life in portable devices.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with microcontrollers and other logic circuits.
  • Reduced Component Count: Integration of both N-Channel and P-Channel MOSFETs in a single package reduces the number of components required, saving space and cost.
  • Compact Design: Small footprint package enables compact and portable product designs.
  • Enhanced Thermal Performance: Efficient heat dissipation contributes to reliable operation and extended product lifespan.

The FDG6322CNL is commonly used in portable devices, power supplies, and other applications where power efficiency and space are critical considerations. Its low on-resistance and logic level gate drive make it a versatile choice for various switching and power management tasks.

Technical Specifications:

The specific technical specifications of the FDG6322CNL include parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). Refer to the manufacturer's datasheet for detailed electrical characteristics and performance curves.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess