EN
  • EN
  • DE

FDD8610Z

Part No FDD8610Z
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058783-FDD8610Z
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDD8610Z CAD Model

Description

The FDD8610Z is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor, now ON Semiconductor, optimized for high-efficiency switching applications in power supplies, DC-DC converters, and motor control circuits. This MOSFET features a low on-resistance (RDS(on)) and fast switching speed, contributing to reduced power losses and improved overall system efficiency. Its robust design and avalanche rating ensure reliable operation in demanding environments.

Applications:

  • DC-DC Converters: Used in DC-DC converters for voltage regulation in a variety of applications.
  • Power Supplies: Employed in power supplies for computers, servers, and other electronic devices.
  • Motor Control: Suitable for motor control applications, providing efficient power switching.
  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency.
  • Load Switching: Efficiently controls power to various loads in electronic systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, maximizing efficiency.
  • Fast Switching Speed: Reduces switching losses, allowing for higher operating frequencies.
  • PowerTrench® Technology: Optimizes performance and efficiency in switching applications.
  • Avalanche Rated: Ensures robust performance under transient conditions.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Low RDS(on) and fast switching minimize power losses, resulting in high efficiency.
  • Reduced Heat Dissipation: Lower conduction losses result in less heat generation, simplifying thermal management.
  • Increased Power Density: Enables the design of more compact and efficient power converters.
  • Improved Reliability: Robust design and avalanche rating ensure reliable operation.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications: The FDD8610Z typically has a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of approximately 30A, and a gate-source voltage (VGS) rating of ±20V. It is commonly available in a TO-252 (DPAK) package. This N-Channel MOSFET is well-suited for low-voltage, high-current switching applications where efficiency and reliability are critical.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess