EN
  • EN
  • DE

FDD6030LNL

Part No FDD6030LNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description 003, Plastic Molded, TO-252 Dpak Pkg, SMD (36)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058776-FDD6030LNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDD6030LNL CAD Model

Description

The FDD6030LNL is an N-Channel PowerTrench® MOSFET from Fairchild/ON Semiconductor designed for a broad range of power management applications. Utilizing advanced trench technology, this MOSFET offers a low on-resistance and gate charge, leading to high efficiency and fast switching speeds. It is frequently used in synchronous rectification, DC-DC conversion, and power supplies.

Applications:

  • Synchronous Rectification in DC-DC Converters
  • DC-DC Conversion
  • Power Supplies
  • Load Switching
  • Motor Control

Features:

  • Low On-Resistance: Minimizes conduction losses, improving overall efficiency.
  • Low Gate Charge: Reduces switching losses for higher switching frequencies.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Logic Level Gate Drive: Allows direct driving from low voltage logic circuits.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge reduce power dissipation and heat generation.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Improved Reliability: Robust design ensures stable and reliable operation.
  • Reduced Component Size: Enables smaller and lighter designs.
  • Environmentally Friendly: Meets RoHS standards, reducing environmental impact.

Additional Details:

The FDD6030LNL is particularly suited for synchronous rectification in DC-DC converters, providing significant improvements in efficiency compared to traditional rectifier diodes. The device's low gate charge contributes to reduced switching losses, enabling higher frequency operation and smaller component sizes. Its logic level gate drive simplifies the design process by allowing direct interfacing with low-voltage control circuits.

Specifications:

  • Polarity: N-Channel
  • Drain-Source Voltage (Vds): 30V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): 17A
  • On-Resistance (Rds(on)): 0.0075Ω @ Vgs = 10V

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess