EN
  • EN
  • DE

FDB20AN06AO

Part No FDB20AN06AO
Manufacturer Fairchild/ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO-263
Manufacturer Fairchild/ON Semiconductor
Manufacturer Homepage www.fairchildsemi.com
Win Source Part Number 753210-FDB20AN06AO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDB20AN06AO CAD Model

Description

The FDB20AN06AO is an N-Channel enhancement mode PowerTrench® MOSFET from Fairchild Semiconductor/ON Semiconductor. It is designed for high power and efficiency in switching applications, featuring low on-resistance and gate charge for minimized power losses.

Applications

  • Synchronous Rectification in AC/DC and DC/DC converters
  • Motor Control
  • Uninterruptible Power Supplies (UPS)
  • DC-DC conversion
  • Power Tools

Features

  • Low on-resistance: RDS(on) = 0.008Ω (Typ.) @ VGS = 10V, ID = 20A
  • High current capability: ID = 80A
  • Low gate charge: Qg = 32nC (Typ.) @ VGS = 10V
  • Avalanche energy tested
  • 100% UIS Tested
  • RoHS Compliant

Benefits

  • Improved Efficiency: Low RDS(on) minimizes conduction losses, resulting in higher efficiency in power conversion.
  • Reduced Switching Losses: Low gate charge enables faster switching and reduces switching losses.
  • Enhanced Thermal Performance: The device can handle high currents while maintaining low temperatures.
  • High Reliability: Robust design and manufacturing ensure long-term reliability.
  • Simplified Design: Easy to implement and integrate into existing circuits.

Additional Details

The FDB20AN06AO is available in a TO-263 (D2PAK) package, which is suitable for surface mounting. The device is specifically engineered for applications that require high efficiency and power density. It has a drain-source voltage rating of 60V. Continuous drain current at VGS=10V is 20A, and pulsed drain current is 80A. The power dissipation is 110W.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess