EN
  • EN
  • DE

FAN8046D3

Part No FAN8046D3
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058561-FAN8046D3
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN8046D3 CAD Model

Description

The FAN8046D3 is a monolithic integrated circuit designed for driving and controlling brush DC motors. Manufactured by Fairchild/ON Semiconductor, it's commonly used in various applications that require precise motor control and efficient power management. This IC integrates multiple functions, including motor driver, control logic, and protection features, into a single package, simplifying circuit design and reducing component count.

Applications

  • Automotive applications: Window lifters, power mirrors, and seat adjusters.
  • Industrial automation: Robotic arms, conveyor belts, and automated machinery.
  • Consumer electronics: Printers, scanners, and other motor-driven devices.
  • Home appliances: Washing machines, refrigerators, and other appliances with DC motors.
  • Toys and hobby projects: Remote-controlled cars, drones, and other motor-driven toys.

Features

  • Integrated H-Bridge Driver: Enables bidirectional motor control with high efficiency.
  • Built-in Protection Features: Includes overcurrent protection, overvoltage protection, and thermal shutdown to prevent damage to the IC and the motor.
  • PWM Control Input: Allows for precise speed control of the motor using a pulse-width modulation (PWM) signal.
  • Low Standby Current: Minimizes power consumption when the motor is not in use.
  • Compact Package: Reduces board space and simplifies circuit design.

Benefits

  • Precise Motor Control: Enables accurate and reliable control of DC motors in various applications.
  • Enhanced System Reliability: Built-in protection features prevent damage to the IC and the motor, increasing system reliability.
  • Simplified Circuit Design: Integrated functions reduce component count and simplify circuit design.
  • Reduced Power Consumption: Low standby current minimizes power consumption, improving energy efficiency.
  • Cost-Effective Solution: Integrated design reduces overall system cost.

Additional Details

The FAN8046D3 operates with a specific supply voltage range, which must be adhered to for proper operation and to avoid damage to the device. The maximum output current capability is a critical parameter that determines the size and type of motor that can be driven by the IC. The switching frequency of the H-bridge driver affects the efficiency and noise characteristics of the motor control system. The thermal resistance of the package determines the maximum power dissipation capability of the IC and must be considered when designing the thermal management system. Proper heat sinking may be required to prevent overheating. The datasheet contains detailed information about these and other important parameters. Carefully review the datasheet before using the FAN8046D3 in any application to ensure proper operation and prevent damage to the device or the motor.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess