EN
  • EN
  • DE

FAN7711N

Part No FAN7711N
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Lighting, Ballast Controllers
Description IC BALLAST CONTROL HV 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Type Ballast Controller
Frequency 48.7kHz to 57.3kHz
Supply Voltage - Operating 12.4 V to 15.2 V
Operating Supply Current 3.2mA
Dimming No
Temperature Range - Operating -25°C to 125°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 1037806-FAN7711N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FAN7711
Introduction Date February 27, 2007
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian FAN7711N CAD Model

Description

The FAN7711N is a Ballast Control IC from Fairchild Semiconductor (now ON Semiconductor) designed for compact fluorescent lamp (CFL) and other discharge lamp ballast applications. It integrates various functions necessary for driving and controlling the lamp, providing energy-efficient and reliable operation.

Applications

  • Electronic ballasts for CFL lamps
  • Electronic ballasts for linear fluorescent lamps
  • HID (High-Intensity Discharge) lamp ballasts
  • LED lighting power supplies
  • General-purpose resonant converters

Features

  • Zero Voltage Switching (ZVS) Operation: Minimizes switching losses and improves efficiency.
  • Precise Frequency Control: Ensures stable lamp operation and reduces flicker.
  • Over-Voltage Protection (OVP): Protects the lamp and ballast from damage due to high voltage.
  • Over-Current Protection (OCP): Prevents damage from excessive current flow.
  • Open-Lamp Protection: Shuts down the ballast in the absence of a lamp to prevent arcing.
  • Internal Soft-Start: Reduces stress on components during startup.
  • Adjustable Dead Time: Optimizes switching performance.
  • Small Outline Package (SOP): Compact size for space-constrained applications.

Benefits

  • High Efficiency: ZVS operation minimizes switching losses, reducing energy consumption.
  • Reliable Operation: Comprehensive protection features ensure robust and long-lasting performance.
  • Compact Design: Small package size allows for integration into space-constrained ballasts.
  • Stable Lamp Performance: Precise frequency control reduces flicker and ensures consistent light output.
  • Reduced Component Count: Integration of multiple functions simplifies ballast design and reduces BOM cost.
  • Enhanced Safety: Over-voltage, over-current, and open-lamp protection enhance safety and prevent damage.

Additional Details

The FAN7711N operates as a self-oscillating resonant controller, enabling efficient and reliable operation of discharge lamps. It includes internal circuitry for frequency control, protection, and soft-start, reducing the need for external components and simplifying the ballast design. The ZVS operation minimizes switching losses, resulting in higher efficiency and lower operating temperatures. The IC is designed to operate with a wide range of input voltages and lamp types, making it suitable for various lighting applications. Its robust protection features ensure safe and reliable operation even under fault conditions.

This ballast control IC is a key component in energy-efficient lighting systems, providing a cost-effective and reliable solution for driving and controlling CFL, fluorescent, and HID lamps. It is commonly used in residential, commercial, and industrial lighting applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
Maxim Integrated
Lowest to $1.3456
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4250
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Lowest to $0.8192
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.2913

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,005 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess