EN
  • EN
  • DE

FAN4800AMY

Part No FAN4800AMY
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description POWER FACTOR CONTROLLER W/POST R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Fairchild/ON Semiconductor
Package Bulk
Product Status Active
Mode Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching 66kHz ~ 84kHz
Current - Startup 100 µA
Voltage - Supply 11V ~ 16.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number FAN4800
Standard Package 314 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590638-FAN4800AMY
Ultra Librarian 3D Model Ultra Librarian FAN4800AMY CAD Model

Description

The 590638-FAN4800AMY is a power factor correction (PFC) integrated circuit (IC) from Fairchild/ON Semiconductor.

  • Category: Power Management (PMIC)
  • Function: Power Factor Correction
  • Switching Frequency: 66kHz to 84kHz
  • Operating Mode: CCM and DCM
  • Startup Current: 100μA
  • Supply Voltage: 11V to 16.5V
  • Package Type: 16-SOIC
  • Device Package: 16-SOIC
  • Temperature Range: -40°C to 125°C
  • REACH: Unaffected
  • ECCN: EAR99.39.0001

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6257 $65.0280
90+ $1.3339 $120.0510
135+ $1.2922 $174.4470
185+ $1.2506 $231.3610
240+ $1.2090 $290.1600
320+ $1.0839 $346.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess