EN
  • EN
  • DE

FAN4214AM8X

Part No FAN4214AM8X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058517-FAN4214AM8X
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN4214AM8X CAD Model

Description

The FAN4214AM8X is a high-performance, low-power operational amplifier manufactured by Fairchild/ON Semiconductor. This op-amp is designed for a wide range of analog applications, offering excellent precision and stability. Its compact size and low power consumption make it suitable for portable devices and battery-powered systems.

Applications:

  • Sensor Amplification: Used to amplify signals from sensors in industrial and consumer applications.
  • Signal Conditioning: Employed in signal conditioning circuits to improve signal quality.
  • Active Filters: Used in active filter designs for audio and instrumentation applications.
  • Instrumentation Amplifiers: Forms the basis for precision instrumentation amplifiers.
  • Portable Devices: Suitable for use in portable devices such as smartphones and tablets.
  • Battery-Powered Systems: Ideal for battery-powered applications due to its low power consumption.
  • Audio Amplification: Used in audio amplification circuits for various applications.

Features:

  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • High Gain: Offers high open-loop gain for precise signal amplification.
  • Low Offset Voltage: Features low input offset voltage for accurate signal processing.
  • Wide Bandwidth: Provides wide bandwidth for handling a broad range of signal frequencies.
  • Rail-to-Rail Output: Delivers rail-to-rail output swing for maximum dynamic range.
  • Single Supply Operation: Operates from a single power supply, simplifying circuit design.
  • Small Package: Available in a small package for space-constrained applications (MSOP-8).

Benefits:

  • Precision Amplification: Provides accurate and reliable signal amplification.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Versatile Use: Suitable for a wide range of analog applications.
  • Easy Integration: Simple to integrate into existing circuits.
  • Space Saving: Small package size saves valuable board space.

Additional Details:

The FAN4214AM8X operational amplifier features a wide input voltage range and excellent common-mode rejection ratio (CMRR), ensuring high performance in noisy environments. Its low input bias current and low input offset voltage contribute to the accuracy of the amplification process. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The FAN4214AM8X is available in an MSOP-8 (Mini Small Outline Package) which makes it an ideal choice for applications where board space is at a premium. It offers a cost-effective solution for a wide range of analog signal processing needs, making it a versatile component for many electronic designs.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess