EN
  • EN
  • DE

FAN23SV56YMPX

Part No FAN23SV56YMPX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058501-FAN23SV56YMPX
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN23SV56YMPX CAD Model

Description

The FAN23SV56YMPX is a synchronous buck regulator from ON Semiconductor (formerly Fairchild Semiconductor). It's a highly integrated power management solution designed for point-of-load (POL) applications requiring high efficiency and compact size. This regulator is typically used in systems where a lower voltage is derived from a higher voltage source, such as in computing, networking, and industrial equipment.

Applications

  • Point-of-Load (POL) Regulation: Provides power to specific components on a circuit board.
  • Computing Systems: Powers CPUs, GPUs, and memory in desktop and laptop computers.
  • Networking Equipment: Supplies power to ASICs, FPGAs, and other critical components in routers and switches.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Telecommunications Equipment: Powers baseband processors and other components in cellular base stations.

Features

  • Synchronous Rectification: Uses MOSFETs for both high-side and low-side switching, improving efficiency.
  • Integrated MOSFETs: Simplifies design and reduces board space.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Adjustable Output Voltage: Allows for flexible voltage selection.
  • Overcurrent Protection (OCP): Protects the regulator and load from excessive current.

Benefits

  • Increased Efficiency: Synchronous rectification significantly improves efficiency compared to traditional diode-rectified buck regulators.
  • Reduced Board Space: Integrated MOSFETs and minimal external components save space on the PCB.
  • Improved Thermal Performance: High efficiency reduces heat dissipation, allowing for cooler operation.
  • Flexible Output Voltage: Adjustable output voltage enables use in a variety of applications.
  • Enhanced Reliability: Overcurrent protection prevents damage from short circuits or overloads.

Additional Details

The FAN23SV56YMPX typically supports an input voltage range of 4.5V to 18V and provides an adjustable output voltage. The maximum output current is usually around 6A, though this can vary. Switching frequency is typically in the hundreds of kHz range, allowing for smaller external components. The device is often available in a compact QFN package. Proper PCB layout is crucial for achieving optimal performance and minimizing noise. The datasheet should be consulted for detailed specifications, including thermal derating curves, component selection guidelines, and layout recommendations. External components, such as inductors and capacitors, should be carefully chosen to meet the specific requirements of the application. Soft-start functionality is often included to limit inrush current during startup. The FAN23SV56YMPX is a high-performance and efficient solution for point-of-load power regulation.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess