EN
  • EN
  • DE

FAN1587AMC15X

Part No FAN1587AMC15X
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-263
Dropout Voltage 1.3 V
Input Bias Current 4 mA
Max Input Voltage 18 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 18 W
Min Operating Temperature 0 °C
Number of Outputs 1
Output Current 3 A
Output Type Fixed
Output Voltage 1.5 V
RoHS Non-Compliant
Win Source Part Number 1028017-FAN1587AMC15X
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN1587AMC15X CAD Model

Description

The FAN1587AMC15X is a low-dropout (LDO) voltage regulator manufactured by Fairchild/ON Semiconductor. LDO regulators provide a stable output voltage from a varying input voltage, with a very small difference (dropout voltage) between the input and output. This makes them efficient for powering sensitive electronic components.

Applications

  • Post regulation for switching power supplies: Further stabilizes the output voltage after a switching regulator.
  • Battery-powered devices: Provides stable voltage for microcontrollers and other components in portable devices.
  • Microcontroller power supplies: Regulates the voltage for reliable microcontroller operation.
  • Noise-sensitive circuits: Provides a clean and stable voltage source to minimize noise in analog and digital circuits.
  • Linear regulation in embedded systems: Offers a simple and effective way to regulate voltage in a variety of applications.

Features

  • Low dropout voltage: Operates with a very small difference between input and output voltage, improving efficiency.
  • Fixed output voltage: Provides a stable 1.5V output voltage.
  • High output current: Capable of delivering a substantial output current to power various loads.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal shutdown: Shuts down the regulator if the temperature exceeds a safe limit, preventing damage from overheating.

Benefits

  • Efficient power regulation: Minimizes power loss and extends battery life in portable devices.
  • Stable output voltage: Ensures reliable operation of sensitive electronic components.
  • Protection against overcurrent and overheating: Enhances the reliability and lifespan of the regulator and the load.
  • Simple to use: Requires minimal external components for operation.
  • Compact size: Available in a small surface-mount package for space-constrained applications.

Additional Details

The FAN1587 series is a popular choice for LDO regulation due to its combination of performance, features, and cost-effectiveness. The 'AMC15X' suffix likely indicates a specific package type, voltage tolerance, or temperature range. Refer to the Fairchild/ON Semiconductor datasheet for complete specifications, including input voltage range, output current capability, dropout voltage characteristics, and thermal resistance. Proper heat sinking may be required to dissipate heat generated by the regulator at high output currents. Consider the impact of quiescent current (the current drawn by the regulator itself) when selecting an LDO for battery-powered applications. This regulator provides essential features for applications requiring stable voltage from a variable power source, particularly where efficiency and board space are concerns.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess