EN
  • EN
  • DE

FAN1587AM15X

Part No FAN1587AM15X
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description 3A Adjustable/Fixed Low Dropout Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Converter, Intel Pentium GTL+
Voltage - Input 2.4 V ~ 12 V
Number of Outputs 1
Voltage - Output 1.5V
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package TO-263-3
Win Source Part Number 1173261-FAN1587AM15X
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name FAN1587A
Introduction Date February 07, 2002
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian FAN1587AM15X CAD Model

Description

The Fairchild/ON Semiconductor 1173261-FAN1587AM15X is an obsolete (EOL) product from Fairchild/ON Semiconductor.

  • Popularity: Medium
  • Supply and Demand: Limited
  • Manufacturer Homepage: www.fairchildsemi.com
  • Output: Voltage
  • Input Voltage: 2.4V to 12V
  • Number of Outputs: 1
  • Suitable for: Converters and Intel Pentium GTL+
  • Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
  • Operating Temperature: 0°C to 125°C
  • Introduction Date: February 07, 2002
  • EOL Date: Obsolete

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess