EN
  • EN
  • DE

EGF1DNL

Part No EGF1DNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056981-EGF1DNL
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EGF1DNL CAD Model

Description

The EGF1DNL is a rectifier diode manufactured by Fairchild/ON Semiconductor. This diode is designed for high-efficiency rectification in various power supply and signal processing applications. It offers fast switching speeds and low forward voltage drop, enhancing overall system performance.

Applications

  • Switching Power Supplies: Used in power supplies for computers, servers, and other electronic devices.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes in motor control circuits.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity in electronic circuits.
  • Solar Inverters: Used in solar power systems for efficient DC-AC conversion.

Features

  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands large current surges without damage.
  • High Reliability: Designed for long-term reliability in demanding applications.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast switching speed enhance overall system efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, simplifying thermal management.
  • Enhanced System Protection: Protects circuits from voltage spikes and reverse polarity.
  • Long Service Life: High reliability ensures a long service life, reducing the need for frequent replacements.
  • Versatile Application: Suitable for a wide range of power supply and signal processing applications.

Additional Details

The EGF1DNL typically features a specific voltage and current rating. It is available in various package options. The device's performance characteristics, including reverse recovery time and junction capacitance, can be found in the product datasheet provided by Fairchild/ON Semiconductor. Proper thermal management techniques should be employed to ensure optimal performance and longevity. Detailed technical specifications, including maximum ratings and electrical characteristics, are available in the official datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess