EN
  • EN
  • DE

DM74VHC139MX

Part No DM74VHC139MX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055725-DM74VHC139MX
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74VHC139MX CAD Model

Description

The DM74VHC139MX is a high-speed dual 2-to-4 line decoder/demultiplexer fabricated with silicon gate CMOS technology. It achieves speeds comparable to advanced Schottky TTL logic while retaining the low power consumption of CMOS. Manufactured by Fairchild Semiconductor (now ON Semiconductor), this device provides two independent decoders/demultiplexers in a single package.

Applications:

  • Memory Chip Selection: Used in memory systems to select individual memory chips.
  • Address Decoding: Applied in address decoding circuits for microprocessor systems.
  • Data Routing: Utilized for routing data signals to specific destinations.
  • Logic Function Generation: Can be used to generate various logic functions.
  • Instrumentation and Control: Implemented in instrumentation and control systems for signal selection and routing.

Features:

  • Dual 2-to-4 Line Decoder/Demultiplexer: Contains two independent 2-to-4 line decoders/demultiplexers.
  • High-Speed Operation: Offers fast switching speeds due to the VHC (Very High-Speed CMOS) technology.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 2V to 6V.
  • TTL Compatibility: Compatible with TTL logic devices at a 5V supply voltage.
  • Active Low Enables: Each decoder has an active-low enable input.

Benefits:

  • Efficient Decoding: Simplifies the process of decoding binary inputs into specific outputs.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Versatile Application: Suitable for a broad range of digital logic applications.
  • Improved System Performance: High-speed operation enhances the overall system performance.
  • Reduced Component Count: The dual configuration reduces the number of components required.

Technical Specifications:

The DM74VHC139MX typically operates with a supply voltage ranging from 2V to 6V. It is available in a 16-pin SOIC (Small Outline Integrated Circuit) package. Switching speeds are in the nanosecond range. Further details can be found in the official ON Semiconductor datasheet.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess