EN
  • EN
  • DE

NT5TV32M16DG-AC

Part No NT5TV32M16DG-AC
Manufacturer NANYA
Catalog DDR
Description DDR2-800 32Mx16 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942281-NT5TV32M16DG-AC
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TV32M16DG-AC CAD Model

Description

The NT5TV32M16DG-AC is a 512Mb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by NANYA. It's designed for applications requiring high bandwidth and efficient power consumption. This chip is often found in devices where a balance between performance and energy efficiency is crucial.

Applications:

  • Graphics Cards: Used in entry-level and mid-range graphics cards to provide the necessary memory for rendering graphics.
  • Set-Top Boxes: Integrated into set-top boxes to buffer and process video data.
  • Networking Equipment: Found in routers and switches for buffering network traffic.
  • Embedded Systems: Employed in embedded applications that require moderate memory capacity and high data transfer rates.
  • Consumer Electronics: Utilized in devices such as Blu-ray players and digital cameras.

Features:

  • 512Mb Capacity: Provides 512 megabits of memory space for storing data and code.
  • DDR3 Technology: Offers higher data transfer rates and lower power consumption compared to DDR2.
  • High Bandwidth: Enables rapid data access, improving system performance.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered devices.
  • 800MHz Clock Speed: Operates at a clock speed of 800MHz, providing a good balance of performance and power efficiency.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for improved signal integrity and thermal performance.

Benefits:

  • Increased System Performance: Faster memory access leads to improved overall system responsiveness.
  • Reduced Power Consumption: DDR3 technology and power-saving features minimize energy usage.
  • Enhanced Graphics Capabilities: Provides sufficient memory bandwidth for smooth graphics rendering in mid-range applications.
  • Reliable Operation: Designed for stable and reliable performance.

Additional Details:

The NT5TV32M16DG-AC operates at a voltage of 1.5V, as defined by the DDR3 standard. It supports various timing parameters and refresh rates to optimize performance for different applications. The FBGA package ensures robust connectivity and efficient heat dissipation. This memory chip is a cost-effective solution for applications requiring a combination of performance and power efficiency.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess