EN
  • EN
  • DE

DM74LVX125MX

Part No DM74LVX125MX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055719-DM74LVX125MX
Categories OEM Parts(C-E)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74LVX125MX CAD Model

Description

The DM74LVX125MX is a quad buffer/line driver with 3-STATE outputs from Fairchild Semiconductor (now ON Semiconductor). This device is fabricated with advanced CMOS technology to achieve high-speed performance while maintaining low power dissipation. The DM74LVX125MX is designed for use in applications requiring the reliable buffering of digital signals.

Applications

  • Memory Buffering
  • Address Drivers
  • Clock Drivers
  • Line Driving
  • General Logic Applications

Features

  • High Speed Operation: tPD = 4.7 ns (typ) at VCC = 5V
  • Low Power Dissipation: ICC = 4 μA (max) at VCC = 5V
  • Operating Voltage Range: 2V to 5.5V
  • High Noise Immunity: VNIH = VNIL = 28% VCC
  • 3-STATE Outputs: Allows connection to a bused system.
  • Output Drive Capability: IOL = 12 mA; IOH = -12 mA
  • ESD Protection: HBM > 2000V; MM > 200V
  • Package: SOIC-14

Benefits

  • Improved System Performance: High-speed operation minimizes propagation delays, enhancing system responsiveness.
  • Reduced Power Consumption: Low power dissipation contributes to energy efficiency and extends battery life in portable devices.
  • Versatile Voltage Compatibility: Wide operating voltage range accommodates various logic levels and power supply voltages.
  • Robust Noise Immunity: High noise immunity ensures reliable operation in noisy environments.
  • Flexible System Integration: 3-STATE outputs enable easy integration into bused systems, allowing multiple devices to share common data lines.
  • Enhanced Reliability: ESD protection safeguards the device against electrostatic discharge damage, improving long-term reliability.

Technical Specifications

The DM74LVX125MX features CMOS technology. The propagation delay time is typically 4.7 ns at 5V. It supports a wide operating voltage from 2V to 5.5V. The device comes in a SOIC-14 package. The output drive capability is IOL = 12 mA and IOH = -12 mA.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess