EN
  • EN
  • DE

DM74LS161AMX

Part No DM74LS161AMX
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Counters, Dividers
Description Counter Single 4-Bit Sync Binary UP 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Number of Pins 16
RoHS Compliant
Win Source Part Number 966654-DM74LS161AMX
Categories Logic - Counters,Dividers
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM74LS161AMX CAD Model

Description

The DM74LS161AMX is a synchronous 4-bit binary counter manufactured by Fairchild/ON Semiconductor. It is a member of the 74LS series of TTL (Transistor-Transistor Logic) integrated circuits, known for their low-power Schottky technology, which provides a good balance of speed and power consumption. This counter can be used in a wide range of digital logic applications requiring frequency division, timing, and control.

Applications

  • Frequency Dividers: Divides an input frequency by a power of 2.
  • Digital Clocks: Creates timing signals for digital clock circuits.
  • Event Counters: Counts the number of occurrences of an event.
  • Address Generators: Generates sequential addresses for memory access.
  • Control Systems: Provides timing and control signals in various systems.

Features

  • Synchronous Operation: All flip-flops are clocked simultaneously, ensuring predictable behavior.
  • 4-Bit Binary Counter: Counts from 0 to 15 in binary format.
  • Clear Input: Resets the counter to zero.
  • Enable Inputs: Allows or inhibits counting.
  • Carry Output: Indicates when the counter has reached its maximum value.

Benefits

  • Precise Timing: Synchronous operation ensures accurate counting and timing.
  • Versatile Functionality: Can be used in a wide range of digital logic applications.
  • Easy to Use: Simple control inputs and outputs simplify circuit design.
  • Reliable Operation: TTL logic provides stable and predictable performance.
  • Cost-Effective: Widely available and relatively inexpensive.

Additional Details

The DM74LS161AMX is typically packaged in a 16-pin SOIC (Small Outline Integrated Circuit). It operates from a 5V power supply. The maximum clock frequency is specified in the manufacturer's datasheet and should not be exceeded to ensure proper operation. The clear input is an active-low input, meaning it resets the counter when a low logic level is applied. The enable inputs (ENP and ENT) must both be high for the counter to increment on each clock pulse. The carry output (RCO) goes high when the counter reaches 15 and both enable inputs are high, allowing for cascading multiple counters to create larger counting ranges. Refer to the datasheet for timing diagrams and detailed operating characteristics. The device is sensitive to static electricity; proper handling precautions should be observed.

The 'AMX' suffix likely indicates the package type (SOIC) and temperature range. Always consult the official datasheet for the complete and accurate specifications for the DM74LS161AMX. Datasheets provide critical information about voltage limits, timing characteristics, and proper application techniques, guaranteeing circuit reliability and optimal performance. Also, be sure to follow ESD protocols while handling this component.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6561
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess