EN
  • EN
  • DE

DM74ALS21AN

Part No DM74ALS21AN
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 4-INP 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Fairchild/ON Semiconductor
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 15ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-DIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74ALS21
Standard Package 2,219 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585187-DM74ALS21AN
Ultra Librarian 3D Model Ultra Librarian DM74ALS21AN CAD Model

Description

The DM74ALS21AN is a quad AND gate from the Fairchild/ON Semiconductor 74ALS series of logic devices. It is designed for digital logic applications where logical AND operations are required. The gate has four inputs and provides a single output based on the logical AND of the inputs.

The DM74ALS21AN operates at a voltage supply range of 4.5V to 5.5V, making it compatible with standard logic levels. The propagation delay is specified as 15ns at a supply voltage of 5V and a load capacitance of 50pF. This means that the output of the gate will change within 15ns of a change in any of the inputs.

The DM74ALS21AN is packaged in a 14-DIP package, which is suitable for through-hole mounting. The operating temperature range is 0°C to 70°C, making it suitable for use in a wide range of environments.

Features:

  • Quad AND gate
  • Voltage supply range of 4.5V to 5.5V
  • Propagation delay of 15ns at 5V
  • 14-DIP package
  • Operating temperature range of 0°C to 70°C

Applications:

  • Digital logic circuits
  • Arithmetic logic units (ALUs)
  • Control circuits
  • Memory address decoders
  • Data bus buffers
  • AND-OR-INVERT (AOI) circuits

Example circuit:

The following circuit shows how the DM74ALS21AN can be used to create a simple two-input AND gate:

 

 

In this circuit, the two inputs (A and B) are connected to two of the inputs of the DM74ALS21AN. The output of the DM74ALS21AN is connected to an LED.

When both inputs are HIGH, the output of the DM74ALS21AN will be HIGH, turning on the LED. When either input is LOW, the output of the DM74ALS21AN will be LOW, turning off the LED.

Conclusion:

The DM74ALS21AN is a versatile quad AND gate that can be used in a wide variety of digital logic applications. It is easy to use and has a small footprint, making it ideal for use in space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1885 $115.9275
950+ $0.1826 $173.4700
1,310+ $0.1767 $231.4770
1,695+ $0.1709 $289.6755
2,265+ $0.1532 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess