EN
  • EN
  • DE

CNX38U3SD

Part No CNX38U3SD
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV TRANS W/BASE 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5300Vrms
Minimum DC Current Transfer Ratio 70% @ 10mA
Maximum DC Current Transfer Ratio 210% @ 10mA
Switching Turn-On and Turn-Off Time 20μs, 20μs
Input Type DC
Maximum Output Voltage 80V
Channel Output Current 100mA
Forward Voltage 1.15V
Continuous forward current- Max 100mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1029795-CNX38U3SD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CNX38U3SD CAD Model

Description

The CNX38U3SD is a high-performance single-channel transistor output optocoupler from Fairchild/ON Semiconductor. It provides electrical isolation between input and output circuits, enabling safe and reliable signal transfer in various applications. This optocoupler consists of an infrared emitting diode (IRED) optically coupled to a silicon NPN phototransistor.

Applications

  • Industrial Control Systems: Used for isolating control signals in PLCs, motor drives, and other industrial automation equipment.
  • Power Supplies: Provides isolation in switched-mode power supplies (SMPS) to protect sensitive circuitry from high voltages.
  • Data Communication: Enables isolated data transmission in communication interfaces such as RS-232, RS-485, and CAN bus.
  • Medical Equipment: Offers patient safety by isolating sensitive medical devices from potentially dangerous voltage levels.
  • Instrumentation: Used in measurement and testing equipment to isolate sensitive analog and digital signals.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • CTR (Current Transfer Ratio): Offers efficient signal transfer with a specified current transfer ratio.
  • Fast Switching Speed: Enables high-speed data transmission and control applications.
  • Compact Package: Available in a compact package for space-saving designs.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Enhanced Safety: Protects personnel and equipment from high-voltage hazards by providing electrical isolation.
  • Improved System Reliability: Reduces the risk of ground loops and noise interference, enhancing system stability.
  • Signal Integrity: Maintains signal quality by preventing unwanted signals from propagating between circuits.
  • Design Flexibility: Offers a versatile solution for a wide range of isolation applications.
  • Regulatory Compliance: Meets industry standards for safety and environmental regulations.

Technical Specifications: The CNX38U3SD typically features an isolation voltage of several kilovolts, a current transfer ratio in the range of 50-600%, and a fast switching speed suitable for data rates up to hundreds of kilobits per second. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess