EN
  • EN
  • DE

CNX36

Part No CNX36
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description 6-PIN PHOTOTRANSISTOR OPTOCOUPLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1162607-CNX36
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CNX36 CAD Model

Description

The CNX36 is an optocoupler manufactured by Fairchild Semiconductor, now part of ON Semiconductor. Similar to the CNX35, it provides electrical isolation between two circuits using an optical signal. This isolation is crucial in protecting sensitive circuits from high voltages or electrical noise. The CNX36 is designed for various isolation applications, offering a reliable and safe means of signal transfer with potentially different specifications compared to the CNX35 such as higher isolation voltage or current transfer ratio.

Applications

  • Power supplies: Isolating control signals from the power circuit.
  • Motor control: Providing isolation between the control logic and motor drive circuitry.
  • Industrial control systems: Protecting control systems from voltage transients and noise.
  • Data communication: Isolating communication interfaces to prevent ground loops.
  • Medical equipment: Ensuring patient safety by isolating sensitive medical devices from potentially hazardous voltages.

Features

  • High isolation voltage: Provides a high level of electrical isolation between the input and output.
  • Compact package: Allows for space-saving design on PCBs.
  • High current transfer ratio (CTR): Ensures efficient signal transfer.
  • Fast switching speed: Suitable for high-speed applications.
  • Low input current: Minimizes power consumption.
  • Safety certifications: Meets safety standards for electrical isolation.

Benefits

  • Electrical isolation: Protects sensitive circuits from high voltages and noise.
  • Improved system reliability: Prevents ground loops and reduces the risk of damage from voltage transients.
  • Enhanced safety: Ensures safety in applications where electrical isolation is critical.
  • Simplified system design: Isolates different parts of the system, simplifying the design process.
  • Reduced noise: Minimizes noise coupling between circuits.

Additional Details

The CNX36, like other optocouplers, typically consists of an LED and a phototransistor or phototriac. The LED emits light when current is applied, which activates the phototransistor/triac, allowing current to flow in the output circuit. Key parameters include isolation voltage and current transfer ratio (CTR). The CNX36 should meet various safety standards for compliance. The specific isolation voltage, CTR, and switching speed differentiate it from the CNX35, making it suitable for different isolation scenarios. Note that this is an end-of-life product, so availability may be limited.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess