The 74VHCT04 is a Hex Inverter. This device contains six independent inverters with CMOS-compatible input thresholds. The device is designed for high-speed operation while maintaining low power dissipation. The inputs are compatible with TTL voltage levels, allowing easy interfacing with other TTL logic circuits.
Applications:
- Logic inversion
- Signal buffering
- Clock generation
- Oscillators
- General-purpose digital logic
Features:
- Hex Inverter
- CMOS-compatible input thresholds
- High speed operation
- Low power dissipation
- TTL-compatible inputs
Benefits:
- Provides signal inversion functionality
- Interfaces easily with TTL logic
- Offers high performance with low power consumption
Additional Details:
The 74VHCT04 operates from a 4.5V to 5.5V power supply and has a typical propagation delay of 5 ns at 5V. The device is available in a variety of packages, including DIP and SOIC.
This device is commonly used in applications requiring signal inversion or buffering, and is particularly useful in mixed TTL/CMOS systems.