The 74VHC164 is an 8-bit serial-in, parallel-out shift register manufactured by Fairchild/ON Semiconductor. This device features a serial data input (DSA and DSB), a clock input (CP), and a clear input (MR). Data at the DSA and DSB inputs are entered serially and shifted one bit position at each positive-going clock transition. The 74VHC164 provides eight parallel outputs (Q0-Q7) that reflect the current state of the shift register.
Applications:
- Serial-to-parallel data conversion
- Display drivers
- Data acquisition systems
- Keyboard scanning
- Digital delay lines
Features:
- 8-bit shift register
- Serial-in, parallel-out
- Positive-edge triggered clock
- Direct clear input
- High-speed operation
- Low power consumption
Benefits:
- Converts serial data into parallel data for efficient processing.
- Enables easy interfacing with parallel data systems.
- Allows asynchronous clearing of the register.
- Suitable for high-speed applications.
- Reduces power consumption in battery-powered devices.
Additional Details:
The 74VHC164 operates with a supply voltage range of 2V to 5.5V. It has a typical propagation delay of a few nanoseconds. The device is available in various packages, including DIP and SOIC. The operating temperature range is typically -40°C to +85°C. The clear input (MR) resets all flip-flops to a low state when asserted low, independent of the clock and data inputs.