The 74VCXH162373 is a 16-bit D-type transparent latch with 3.6V tolerant inputs and outputs manufactured by Fairchild/ON Semiconductor. It belongs to the Very Low Voltage CMOS (VCXH) logic family, known for its low power consumption and high speed.
Applications
- Memory interfacing
- Data buffering
- Address latching
- Clock enabling
- Bus interface in high-speed digital systems
Features
- 16-bit latch
- 3.6V tolerant inputs and outputs
- Very Low Voltage CMOS (VCXH) technology
- High-speed operation
- Low power consumption
- 3-state outputs for bus interfacing
- Power-down protection
Benefits
- Provides efficient data storage and buffering
- Enables interfacing with 3.3V and 5V systems
- Minimizes power consumption in battery-powered devices
- Supports high-speed data transfer rates
- Facilitates bus interfacing with 3-state outputs
- Protects the device during power-down conditions
Additional Details
The 74VCXH162373 is commonly used in a wide range of digital applications requiring low power and high speed. The 3.6V tolerance allows it to be used in mixed-voltage systems. It offers a significant performance improvement over older logic families while maintaining low power consumption. It is available in various packages, including TSSOP and QFN. The device's high drive capability allows it to drive heavily loaded buses. Always consult the manufacturer's datasheet for detailed specifications, timing diagrams, and application information. The '2373' indicates that this is a transparent latch, meaning that the output follows the input when the latch enable is active.