The 74LVTH574MTCXTSSOP20 is an octal D-type flip-flop with 3-STATE outputs manufactured by Fairchild/ON Semiconductor. This device is designed for high-speed, low-voltage applications. It is commonly used as a temporary storage element for data in digital systems.
Applications:
- Data buffering
- Address latching
- Memory address drivers
- Clocked storage elements
- High-speed logic circuits
Features:
- Low voltage operation (3.0V to 3.6V)
- High-speed performance
- 3-STATE outputs for bus interface
- Octal configuration (8 flip-flops)
- TSSOP-20 package for surface mount assembly
Benefits:
- Reduces power consumption in low-voltage systems
- Improves system performance due to fast switching speeds
- Enables easy bus interfacing with 3-STATE outputs
- Provides efficient data storage with octal configuration
- Facilitates compact designs with TSSOP package
Technical Specifications:
The 74LVTH574MTCXTSSOP20 operates within a supply voltage range of 3.0V to 3.6V. It has a typical propagation delay of 4 ns. The output drive capability is ±24mA. The operating temperature ranges from -40°C to +85°C. It is packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package).
This flip-flop is ideally suited for high-speed digital systems where low power consumption and compact size are critical requirements. The 3-STATE outputs allow for direct connection to a bus, simplifying system design and reducing component count. The TSSOP package enables efficient surface mount assembly, contributing to overall system miniaturization.