EN
  • EN
  • DE
  • IT

74LVQ157SC

Part No 74LVQ157SC
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEX QUAD LV 2INP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 137725-74LVQ157SC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVQ157SC CAD Model

Description

74LVQ157SC Low-Voltage Quad 2-Input Multiplexer with Common Enable Function from Fairchild/ON Semiconductor The 74LVQ157SC is a low-voltage quad 2-input multiplexer with a common enable function. It is designed for use in a variety of applications, including communication systems, data processing systems, and industrial control systems.

The 74LVQ157SC has four Select inputs (S0, S1, S2, and S3) that are used to select one of the four data inputs (A0, A1, B0, and B1) to be routed to the output (Y). The common enable input (EN) controls whether any data is routed to the output. If EN is LOW, then the output of the 74LVQ157SC is forced to LOW. If EN is HIGH, then the data input selected by the Select inputs is routed to the output.

The 74LVQ157SC is available in a variety of packages, including a 16-pin SOIC package and a 16-pin TSSOP package. It is also available in a variety of temperature ranges, including a commercial temperature range (0°C to 70°C) and an industrial temperature range (-40°C to 85°C).

Features

Low-voltage operation (3.3 V VCC) High-speed operation (tPD = 5.5 ns) Low power consumption (ICC = 15 µA) Wide temperature range (-40°C to 85°C) Available in a variety of packages (16-pin SOIC, 16-pin TSSOP) Applications

Communication systems Data processing systems Industrial control systems Multiplexing and demultiplexing of data signals Signal routing and selection Data bus switching Block Diagram

The following block diagram shows the internal structure of the 74LVQ157SC:

[Block diagram of the 74LVQ157SC]

Truth Table

The following truth table shows the relationship between the Select inputs, the data inputs, the enable input, and the output of the 74LVQ157SC:

ENS3S2S1S0A0A1B0B1Y L X X X X X X X X L H L L L L A0 A1 B0 B1 A0 H L L L H A0 A1 B0 B1 A1 H L L H L B0 B1 A0 A1 B0 H L L H H B0 B1 A0 A1 B1 H L H L L A0 A1 B0 B1 A2 H L H L H A0 A1 B0 B1 A3 H L H H L B0 B1 A0 A1 B2 H L H H H B0 B1 A0 A1 B3 H H L L L A0 A1 B0 B1 A0 H H L L H A0 A1 B0 B1 A1 H H L H L B0 B1 A0 A1 B0 H H L H H B0 B1 A0 A1 B1 H H H L L A0 A1 B0 B1 A2 H H H L H A0 A1 B0 B1 A3 H H H H L B0 B1 A0 A1 B2 H H H H H B0 B1 A0 A1 B3
Applications

The 74LVQ157SC can be used in a variety of applications

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5914 $59.1400
240+ $0.4851 $116.4240
370+ $0.4701 $173.9370
510+ $0.4551 $232.1010
660+ $0.4401 $290.4660
880+ $0.3939 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,398 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess