EN
  • EN
  • DE

74LCX16501

Part No 74LCX16501
Manufacturer Fairchild/ON Semiconductor
Catalog Hard To Find
Description Low Voltage 18-Bit Universal Bus Transceivers with 5V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1132362-74LCX16501
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX16501 CAD Model

Description

The 74LCX16501 is a 16-bit universal bus transceiver with 3-state outputs from Fairchild/ON Semiconductor. It is designed for high-performance bus interface applications where low power and high speed are essential. The device features low voltage operation and CMOS technology, making it energy-efficient and suitable for modern digital systems. It provides a bidirectional data path between two buses, allowing for flexible data transfer control.

Applications:

  • Memory Interface: Used as a transceiver in memory systems, facilitating data transfer between memory and processor.
  • Bus Expansion: Enables the expansion of existing bus architectures by providing additional I/O channels.
  • Data Acquisition Systems: Implemented in data acquisition systems for high-speed data transfer and signal buffering.
  • Industrial Control Systems: Employed in industrial control systems for bidirectional data communication between various modules.
  • Communication Interfaces: Used in communication systems for signal buffering and data transmission over buses.

Features:

  • 16-Bit Bidirectional Transceiver: Provides a 16-bit bidirectional data path for flexible data transfer.
  • 3-State Outputs: Features 3-state outputs for bus isolation and control.
  • Low Voltage Operation: Operates at low voltage levels, typically 3.3V, for energy efficiency.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • High-Speed Performance: Designed for high-speed data transfer, ensuring minimal signal delay.

Benefits:

  • Efficient Data Transfer: Facilitates efficient and reliable data transfer between two buses.
  • Flexible Bus Interface: Offers flexibility in bus interface design with bidirectional data paths.
  • Energy Efficiency: Low voltage operation and CMOS technology minimize power consumption.
  • Enhanced Noise Immunity: Provides high noise immunity, ensuring stable and reliable performance.
  • Improved System Performance: High-speed performance enhances overall system performance.

Additional Details:

The 74LCX16501 operates within a wide temperature range, making it suitable for various environmental conditions. It conforms to industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection. The device is available in multiple package options, including TSSOP and SOIC, offering flexibility in PCB design. The control pins enable precise control over the direction and enable/disable of the data transfer. Detailed timing specifications and loading characteristics are available in the datasheet to ensure proper implementation.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.5040 $82.5120
6+ $22.5675 $135.4050
8+ $21.8618 $174.8944
11+ $21.1573 $232.7303
15+ $20.4516 $306.7740
19+ $18.3356 $348.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess