EN
  • EN
  • DE

74F157PCW

Part No 74F157PCW
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Description Integrated Circuit TTL 74F157/74F157PCW FAIRCHILD F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011597-74F157PCW
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F157PCW CAD Model

Description

The 74F157PCW is a Quad 2-Input Multiplexer from the Fairchild Semiconductor (now ON Semiconductor) 74F family of logic gates. This device selects one of two 4-bit data sources based on the state of a select input. The 'F' designation indicates it's part of the Fast TTL logic family, offering improved speed compared to standard TTL devices.

Applications:

  • Data selection
  • Address multiplexing
  • Logic function generation
  • Memory addressing
  • Digital switching

Features:

  • Quad 2-input multiplexer configuration
  • High-speed operation
  • TTL compatible inputs and outputs
  • Low power consumption
  • Common select input for all four multiplexers

Benefits:

  • Enables selection between two data sources
  • Provides high-speed data switching
  • Easy integration with other TTL logic devices
  • Reduces power consumption compared to older TTL families
  • Simplifies circuit design

Additional Details:

The 74F157PCW is a versatile logic device that can be used in a wide range of applications where data selection is required. Each of the four multiplexers selects between two 4-bit data sources based on the state of the select input. When the select input is low, the A input is selected, and when the select input is high, the B input is selected. The device features high-speed operation, which allows it to be used in high-performance systems. The TTL compatible inputs and outputs allow it to be easily integrated with other TTL logic devices. The low power consumption reduces the overall power requirements of the system. The common select input for all four multiplexers simplifies circuit design. The 74F157PCW is typically packaged in a 16-pin Plastic Small Outline Wide (SOIC) package, which is easy to mount on a printed circuit board. The device is widely available and relatively inexpensive, making it a cost-effective solution for many logic applications. Its robust design and reliable performance have made it a popular choice for designers for many years. The 'PCW' suffix refers to the specific packaging and environmental compliance details. The output enable pin, when high, forces the outputs to a high-impedance state, allowing multiple multiplexers to share the same bus.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess