EN
  • EN
  • DE

74F151ASCXSOP39

Part No 74F151ASCXSOP39
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040167-74F151ASCXSOP39
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74F151ASCXSOP39 CAD Model

Description

The 74F151ASCXSOP39 is an 8-input multiplexer, also known as a data selector, belonging to the Fairchild Semiconductor's Fast (F) family of logic gates. This device selects one of eight data inputs based on the binary address applied to the select inputs (A, B, and C) and routes the selected input to the output (Y). An Enable (E) input allows for controlling the output state.

Applications

  • Data Routing: Used for selecting one of several data sources to be transmitted to a common destination.
  • Address Decoding: Employed in memory systems for address decoding and selecting specific memory locations.
  • Function Generation: Can be used to generate arbitrary logic functions by appropriately connecting inputs.
  • Control Systems: Utilized in control systems for selecting different control signals based on system state.
  • Parallel-to-Serial Conversion: Can convert parallel data into serial data streams.

Features

  • 8-Input Multiplexer: Selects one of eight data inputs.
  • High-Speed Operation: Offers fast switching speeds due to the advanced bipolar technology.
  • Enable Input: Allows for disabling the output and placing it in a high-impedance state.
  • Complementary Output: Provides both true (Y) and complement (W) outputs.
  • Binary Addressing: Selects inputs based on a 3-bit binary address.

Benefits

  • Versatile Data Selection: Provides a flexible means of selecting one of multiple data sources.
  • High-Speed Performance: Enables the design of high-frequency and high-speed systems.
  • Easy Control: Enable input allows for simple output control.
  • Function Generation Capabilities: Can be used to implement complex logic functions.
  • Compact Design: Integrates a multiplexer function into a single package.

Additional Details

The 74F151ASCXSOP39 is available in a surface-mount SOIC package. The supply voltage typically operates at 5V, and the operating temperature range is usually between 0°C to +70°C. The propagation delay is typically in the nanosecond range. Proper power supply decoupling is recommended for stable operation.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess