EN
  • EN
  • DE

54LS42DMQB

Part No 54LS42DMQB
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1204636-54LS42DMQB
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS42DMQB CAD Model

Description

The 54LS42DMQB is a BCD-to-Decimal Decoder manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This decoder is part of the 54LS family (Low-power Schottky), known for its improved speed and power consumption compared to standard TTL devices. Designed for military applications, it converts a Binary Coded Decimal (BCD) input to a corresponding decimal output, with one of the ten outputs being active low.

Applications:

  • Digital Displays: Drives 7-segment displays or other decimal output devices.
  • Data Selection: Selects one of ten data lines based on the BCD input.
  • Keyboard Encoding: Decodes BCD output from keyboards.
  • Industrial Control Systems: Used in control logic for various electronic systems.
  • Instrumentation: Implements decoding functions in instrumentation equipment.

Features:

  • BCD-to-Decimal Decoding: Converts BCD input to a decimal output.
  • Active Low Outputs: One of the ten outputs is low, indicating the selected decimal digit.
  • Low Power Consumption: Part of the LS (Low-power Schottky) family.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Military Grade: Designed for and tested to military specifications.

Benefits:

  • Simplified Display Driving: Directly drives decimal displays, reducing external components.
  • Efficient Data Selection: Allows for easy selection of one of ten data lines.
  • Reduced Power Consumption: Low power operation reduces overall system power.
  • Reliable Operation: High noise immunity ensures consistent performance.
  • Military-Grade Quality: Meets stringent military specifications for reliability and performance.

Additional Details:

The 54LS42DMQB is supplied in a ceramic Dual In-line Package (DIP), providing excellent thermal performance and environmental resistance. The device operates with a standard 5V power supply. The outputs are active low, meaning that only one output will be low at any given time, corresponding to the decimal equivalent of the BCD input. It's important to consult the manufacturer's datasheet for detailed specifications, including timing characteristics, power consumption, and recommended operating conditions. The device is often used in conjunction with 7-segment display drivers to create digital displays.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess