EN
  • EN
  • DE

2773021447L

Part No 2773021447L
Manufacturer FAIR-RITE PRODUCTS
Catalog EMI / RFI Components
Description Ferrite Beads Differential Mode 78Ohm 25MHz 5A 0.0012Ohm DCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 50 MHz
Impedance 78 Ω
Max DC Current 5 A
Resistance 78 Ω
RoHS Compliant
Shielding Unshielded
Termination Axial
Test Frequency 25 MHz
Tolerance 10 %
Win Source Part Number 1036254-2773021447L
Categories EMI / RFI Components
Manufacturer FAIR-RITE PRODUCTS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2773021447L CAD Model

Description

The FAIR-RITE PRODUCTS 1036254-2773021447L is a high-quality axial termination EMI / RFI component.

  • Component Type: EMI / RFI
  • Termination: Axial
  • Shielded: Unshielded
  • Tolerance: 10%
  • Impedance: 78 Ω
  • Test Frequency: 25 MHz
  • Frequency: 50 MHz
  • Category: EMI / RFI components
  • Popularity: Low
  • Maximum DC Current: 5 A
  • RoHS Compliant: Yes
  • Supply and Demand Status: Shortage
  • Other Part Numbers: 2773037447, 2773005112, and 2873002402

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Murata Electronics North America
French Electronic Distributor since 1988
Lowest to $0.1779
Murata Electronics North America
FILTER LC(T) 0.033UF TH / LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.033µF 6 A Radial - 3 Leads
Need more? Email Us
EPCOS (TDK)
SAW Filter 315MHz 50Ohm SMD 6-Pin SMD
Lowest to $0.8166
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 2.14GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters 1.88GHZ MICROWAVE IS
Lowest to $0.4484
Knowles Syfer
FILTER LC(PI) 0.15UF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.15µF 5 A 1812 (4532 Metric), 3 PC Pad
Lowest to $8.1852
Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess