EN
  • EN
  • DE

FUF5408

Part No FUF5408
Manufacturer Fagor
Catalog OEM Parts (F - I)
Description Rectifier; 1.7V; 3 A @ +55C IF; 1000V; 30A Ifms; 5 IR; 75; DO-201AD; -65
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059996-FUF5408
Categories OEM Parts(F-I)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FUF5408 CAD Model

Description

The FUF5408 is a fast recovery rectifier diode manufactured by Fagor. It's designed for applications requiring efficient and rapid switching, commonly found in power supplies, inverters, and various high-frequency circuits.

Applications:

  • Switching Power Supplies
  • Inverters
  • Freewheeling Diode Applications
  • Power Factor Correction (PFC) Circuits
  • High-Frequency Rectification

Features:

  • High Surge Current Capability: Able to withstand high surge currents.
  • Fast Recovery Time: Designed for rapid switching.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Reliability: Ensures stable and consistent performance.
  • Glass Passivated Junction: Enhances reliability and performance.
  • Maximum Reverse Recovery Time (trr): Typically around 75ns (check datasheet).

Benefits:

  • Improved Efficiency: The fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion circuits.
  • Enhanced Reliability: The robust design and glass passivated junction ensure long-term reliability.
  • Effective Transient Protection: High surge current capability provides protection against transient voltage spikes.
  • Optimized High-Frequency Performance: The fast recovery characteristics make it well-suited for high-frequency applications.

The FUF5408 is designed to minimize power loss and maximize efficiency in circuits where fast switching is essential. Consult the official Fagor datasheet for comprehensive specifications, including voltage and current ratings, operating temperature range, and detailed performance characteristics.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess