EN
  • EN
  • DE

BZX85C39GP TR

Part No BZX85C39GP TR
Manufacturer Fagor
Catalog OEM Parts (A - B)
Description Z-diode 1, 3W 39V 5% DO41
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050514-BZX85C39GP TR
Categories OEM Parts(A-B)
Manufacturer Fagor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX85C39GP TR CAD Model

Description

The BZX85C39GP TR is a 1.3W Zener diode manufactured by Fagor. The 'C39' indicates a Zener voltage of approximately 39 volts. Zener diodes are designed to maintain a relatively constant voltage across their terminals when reverse biased and the voltage exceeds the Zener voltage. The 'GP' and 'TR' likely designate specific packaging and tape reel configurations respectively. The 1.3W rating refers to the power dissipation capability of the diode.

Applications:

  • Voltage Regulation: Used to provide a stable voltage output in voltage regulators.
  • Overvoltage Protection: Employed to protect sensitive circuits from overvoltage conditions by clamping the voltage to a safe level.
  • Clipping Circuits: Used in clipping circuits to limit the voltage swing of a signal.
  • Voltage Shifting: Used in circuits to shift the voltage level of a signal.
  • Calibration Standards: Used as a reference voltage in calibration equipment.
  • Power Supply Protection: Used to protect power supplies from voltage spikes and surges.

Features:

  • Zener Voltage of 39V: Maintains a relatively constant voltage of 39V when reverse biased beyond the Zener voltage.
  • Power Dissipation of 1.3W: Capable of dissipating up to 1.3W of power.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • Stable Zener Voltage: Provides a stable and reliable Zener voltage over a range of operating temperatures.
  • DO-41 Package: Typically comes in a DO-41 package, which is a through-hole package.
  • Tape and Reel (TR): Supplied on tape and reel for automated assembly.

Benefits:

  • Stable Voltage Output: Provides a stable and reliable voltage output in voltage regulation applications.
  • Overvoltage Protection: Protects sensitive circuits from damage due to overvoltage conditions.
  • Precise Voltage Clamping: Accurately clamps the voltage to a desired level.
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  • Improved System Reliability: Protects circuits from voltage spikes and surges, improving overall system reliability.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly processes.

Additional Details:

The BZX85C39GP TR is a through-hole component typically mounted on a PCB using wave soldering or manual soldering techniques. Proper heat sinking may be required in high-power applications to prevent overheating. Designers should consult the manufacturer's datasheet for critical specifications such as Zener voltage tolerance, reverse leakage current, and power dissipation derating curves. It is important to protect the diode from electrostatic discharge (ESD) during handling and assembly.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess