EN
  • EN
  • DE

SN74CBTLV3251D

Part No SN74CBTLV3251D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 1 X 8:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74CBTLV
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74CBTLV3251
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33882-5, SN74CBTLV3251D-ND, SN74CBTLV3251DE4, SN74CBTLV3251DE4-ND, SN74CBTLV3251DG4, SN74CBTLV3251DG4-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934593-SN74CBTLV3251D
Ultra Librarian 3D Model Ultra Librarian SN74CBTLV3251D CAD Model

Description

Product Overview: SN74CBTLV3251D

The SN74CBTLV3251D is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular device is part of the low-voltage series and is designed to function as a 1-of-8 FET multiplexer/demultiplexer. It is an ideal component for applications that require efficient data routing and signal gating with minimal propagation delay and low power consumption.

Key Features:

  • Low Voltage Operation: The SN74CBTLV3251D operates at a voltage range of 2.3V to 3.6V, making it suitable for portable and battery-powered devices where power efficiency is crucial.
  • Low On-State Resistance: The device features a low on-state resistance (ron) characteristic, which minimizes signal distortion and ensures high signal integrity.
  • High Bandwidth: With a bandwidth of up to 250 MHz, this multiplexer/demultiplexer can handle high-speed data transmission with ease.
  • Bi-Directional Switching: The SN74CBTLV3251D can route signals in both directions, offering flexibility in signal routing for complex circuit designs.
  • Multiple Configurations: It can be used in various configurations such as an 8:1 multiplexer, a 1:8 demultiplexer, or as a combination of smaller multiplexers/demultiplexers, providing design versatility.

Applications:

The SN74CBTLV3251D is suitable for a wide range of applications, including:

  • Data multiplexing in telecom and networking equipment
  • Signal routing in audio and video switching systems
  • Function as a bus switch in server and storage platforms
  • Interface switching in consumer electronics

Package and Quality:

This device is offered in a 16-pin SOIC (D) package, which is compact and suitable for surface-mount technology (SMT). Texas Instruments ensures high reliability and performance by subjecting the SN74CBTLV3251D to rigorous quality control processes, making it a trusted choice for engineers and designers worldwide.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0610 $53.0500
115+ $0.8706 $100.1190
180+ $0.8434 $151.8120
250+ $0.8162 $204.0500
320+ $0.7890 $252.4800
425+ $0.7074 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,836 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess