EN
  • EN
  • DE

TVA0500N07W3

Part No TVA0500N07W3
Manufacturer Excelliance MOS
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841183-TVA0500N07W3
Ultra Librarian 3D Model Ultra Librarian TVA0500N07W3 CAD Model

Description

The TVA0500N07W3 is an N-Channel enhancement mode Power MOSFET manufactured by Excelliance MOS and designed for high-efficiency power switching applications. This MOSFET leverages advanced trench MOSFET technology to achieve a low on-resistance and gate charge, thereby minimizing power losses and increasing overall system efficiency. It is suitable for applications requiring robust performance and high current handling capabilities. The 'W3' likely indicates a specific package type optimized for enhanced thermal dissipation.

Applications

  • High-power DC-DC converters in server and telecom power supplies
  • Synchronous rectification in high-efficiency power supplies
  • Motor control applications demanding high current and efficiency
  • Uninterruptible Power Supplies (UPS) for critical systems
  • High-frequency inverters and power amplifiers

Features

  • Extremely low on-resistance (RDS(on)) for minimal conduction losses
  • Low gate charge (Qg) for fast switching speeds and reduced driver power
  • High avalanche energy rating for increased robustness and reliability
  • Fast switching speed to minimize switching losses at higher frequencies
  • Optimized for high-frequency operation, enabling smaller component sizes
  • RoHS compliant and lead-free packaging for environmental compliance

Benefits

  • Significantly improved power efficiency, reducing energy consumption and heat generation
  • Enhanced system reliability due to lower operating temperatures and reduced thermal stress
  • Simplified thermal management, decreasing the need for extensive cooling solutions
  • Higher switching frequencies enable more compact and efficient power supply designs
  • Increased power density, allowing for smaller and higher-performance power systems

Additional Details

The TVA0500N07W3 is characterized by a very low RDS(on), ensuring efficient power transfer with minimal energy loss. The W3 package enhances thermal dissipation, enabling operation at higher power levels. The gate-source voltage (VGS) is designed for easy interfacing with common control circuits. For optimal performance and reliability, it is crucial to carefully manage thermal considerations and gate drive design. Refer to the detailed device datasheet for comprehensive electrical specifications, thermal characteristics, and application guidelines.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7006 $87.4012
4+ $35.8570 $143.4280
5+ $34.7366 $173.6830
7+ $33.6163 $235.3141
9+ $32.4959 $292.4631
12+ $29.1337 $349.6044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess