EN
  • EN
  • DE

TVA0200N09W3S

Part No TVA0200N09W3S
Manufacturer Excelliance MOS
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841175-TVA0200N09W3S
Ultra Librarian 3D Model Ultra Librarian TVA0200N09W3S CAD Model

Description

The TVA0200N09W3S is an N-Channel enhancement mode Power MOSFET manufactured by Excelliance MOS, designed for high-efficiency power switching applications. It utilizes advanced trench MOSFET technology to achieve low on-resistance and gate charge, minimizing power losses and enhancing overall system efficiency. The 'S' likely indicates a variation of the TVA0200N09W3, potentially with enhanced characteristics or packaging modifications.

Applications

  • DC-DC converters in high-power and high-frequency systems
  • Synchronous rectification in advanced power supplies
  • Motor control applications requiring high efficiency and fast switching
  • Uninterruptible Power Supplies (UPS) with stringent efficiency requirements
  • High-side and low-side switching in various power management circuits

Features

  • Extremely low on-resistance (RDS(on)) for minimized conduction losses
  • Low gate charge (Qg) for fast switching speeds and reduced driver power
  • High avalanche ruggedness for increased reliability
  • Fast switching speed to minimize switching losses at higher frequencies
  • Optimized for high-frequency operation, enabling smaller component sizes
  • RoHS compliant and lead-free packaging for environmental responsibility

Benefits

  • Significant improvement in power efficiency, reducing energy consumption and heat generation
  • Reduced thermal stress, leading to increased system reliability and lifespan
  • Simplified thermal management due to lower power dissipation requirements
  • Enables higher switching frequencies, allowing for smaller and more efficient power supply designs
  • Increased power density, resulting in compact and high-performance power systems

Additional Details

The TVA0200N09W3S features a low RDS(on), ensuring efficient power transfer with minimal energy loss. The W3S package variant likely offers enhanced thermal performance compared to standard packages, facilitating better heat dissipation. The gate-source voltage (VGS) is designed for easy interfacing with common control circuits. To fully utilize the device's capabilities and ensure optimal performance, careful attention should be paid to thermal management and proper gate drive design. Consult the device datasheet for detailed electrical specifications, thermal characteristics, application guidelines, and any specific differences between the W3 and W3S package variants.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $51.9369 $103.8738
3+ $42.6149 $127.8447
5+ $41.2832 $206.4160
6+ $39.9515 $239.7090
8+ $38.6197 $308.9576
11+ $34.6246 $380.8706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess