EN
  • EN
  • DE

EM78153KS014J

Part No EM78153KS014J
Manufacturer Excelliance MOS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Excelliance MOS
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822537-EM78153KS014J
Ultra Librarian 3D Model Ultra Librarian EM78153KS014J CAD Model

Description

The EM78153KS014J is a microcontroller unit (MCU) manufactured by Excelliance MOS. It belongs to the EM78 family, known for their cost-effectiveness and suitability for a wide range of embedded applications. This MCU is designed to offer a balance of processing power, memory, and peripheral features, making it a versatile choice for various control and automation tasks.

Applications

  • Consumer electronics
  • Remote controls
  • Home appliances
  • Industrial control systems
  • Security systems

Features

  • 8-bit architecture: Based on an 8-bit central processing unit (CPU) for efficient processing of data.
  • On-chip memory: Includes Flash memory for program storage and RAM for data storage.
  • I/O ports: Provides multiple general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Timers/counters: Features built-in timers and counters for precise timing and control.
  • Communication interfaces: May include serial communication interfaces such as UART, SPI, or I2C for data exchange with other devices.
  • Watchdog timer: Integrates a watchdog timer to prevent program crashes and ensure system stability.

Benefits

  • Cost-effective solution: The EM78153KS014J offers a competitive price point, making it an attractive choice for budget-conscious applications.
  • Easy to use: The MCU is relatively easy to program and debug, reducing development time and effort.
  • Wide range of applications: Its versatile feature set makes it suitable for a broad range of embedded applications.
  • Low power consumption: Designed for low power operation, extending battery life in portable devices.
  • Reliable performance: Excelliance MOS is known for its reliable and high-quality microcontroller products.

Additional Details

The specific clock frequency and memory capacity of the EM78153KS014J can vary depending on the exact version. It typically operates at a voltage between 2.5V and 5.5V. The package type is usually DIP (Dual In-line Package) or SOP (Small Outline Package) for easy integration into circuit boards. The operating temperature range is generally between -40°C and +85°C. Detailed information on pin assignments, register descriptions, and programming instructions can be found in the product datasheet provided by Excelliance MOS.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess