EN
  • EN
  • DE

XRT83VL38IB

Part No XRT83VL38IB
Manufacturer Exar Corporation
Catalog Interface - Telecom
Description OCTAL T1/E1/J1 LH/SH TRANSCEIVER WITH CLOCK RECOVERY AND JITTER ATTENUATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282388-XRT83VL38IB
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XRT83VL38IB CAD Model

Description

The XRT83VL38IB is an Octal T1/E1/J1 Long Haul/Short Haul Line Interface Unit (LIU) manufactured by MaxLinear (formerly Exar Corporation). It's designed to provide a complete physical layer interface between network equipment and T1, E1, and J1 lines.

Applications:

  • Telecommunications Equipment: Used in central office switches, PBXs, and other telecom equipment.
  • Data Communication Equipment: Implemented in routers, multiplexers, and other data communication devices.
  • Wireless Base Stations: Found in wireless base stations for connecting to the backhaul network.
  • Voice over IP (VoIP) Gateways: Utilized in VoIP gateways for connecting to the PSTN.
  • Test and Measurement Equipment: Employed in test and measurement equipment for analyzing T1/E1/J1 signals.

Features:

  • Octal LIU: Provides eight independent T1/E1/J1 line interfaces.
  • Long Haul/Short Haul: Supports both long haul and short haul line interface applications.
  • Integrated Clock Recovery: Includes integrated clock recovery circuitry.
  • Jitter Attenuation: Provides jitter attenuation to improve signal quality.
  • Line Build-Out: Supports programmable line build-out.
  • Diagnostic Capabilities: Offers comprehensive diagnostic capabilities for line monitoring and troubleshooting.
  • Low Power Consumption: Designed for low power consumption.

Benefits:

  • High Integration: Reduces component count and simplifies system design.
  • Improved Signal Quality: Jitter attenuation and clock recovery improve signal quality.
  • Flexible Configuration: Programmable features allow for flexible configuration to meet different application requirements.
  • Reliable Performance: Provides reliable and consistent performance in telecom and data communication applications.

Additional Details:

The XRT83VL38IB is designed to meet the stringent requirements of T1/E1/J1 standards. It typically operates with a supply voltage of 3.3V or 5V. The device is available in a BGA (Ball Grid Array) package. Detailed specifications, application circuits, and performance data can be found in the official datasheet from MaxLinear.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Skyworks Solutions Inc.
IC TELECOM INTERFACE 48QFN / Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)
Lowest to $5.7099
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.4337 $103.4337
2+ $100.2009 $200.4018
3+ $96.9692 $290.9076
4+ $93.7363 $374.9452
5+ $84.0401 $420.2005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess