EN
  • EN
  • DE

XRT83SH314IBSCDE

Part No XRT83SH314IBSCDE
Manufacturer Exar Corporation
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416641-XRT83SH314IBSCDE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT83SH314IBSCDE CAD Model

Description

The XRT83SH314IBSCDE is a Quad T1/E1/J1 Long Haul Transceiver from Exar Corporation. It's designed to facilitate robust and reliable transmission and reception of data signals in telecommunications equipment. This device integrates multiple transceivers into a single package, offering a space-efficient solution for high-density applications. It's built for long-haul applications, meaning it's engineered to transmit signals over extended distances while maintaining signal integrity.

Applications

  • Digital Cross-Connect Systems (DCS)
  • Channel Banks
  • PBX Systems
  • Wireless Base Stations
  • Long-Haul Telecommunications Equipment

Features

  • Quad T1/E1/J1 Transceiver: Integrates four independent transceivers in a single chip.
  • Long Haul Capability: Designed for extended transmission distances.
  • Integrated Clock Recovery: Simplifies design and reduces component count.
  • Jitter Attenuation: Minimizes signal jitter for improved data integrity.
  • Low Power Consumption: Optimizes energy efficiency in high-density applications.
  • Loopback Testing: Facilitates system diagnostics and troubleshooting.
  • Bipolar Line Interface: Supports standard T1/E1/J1 line interfaces.
  • On-Chip Pulse Shaping: Ensures compliance with industry standards.
  • Clock Generation: Provides necessary timing signals for operation.

Benefits

  • Increased System Density: The quad transceiver design allows for more channels in a smaller footprint.
  • Reduced Component Count: Integrated features minimize the need for external components, lowering BOM costs.
  • Improved Signal Integrity: Jitter attenuation and pulse shaping ensure reliable data transmission.
  • Lower Power Consumption: Contributes to energy savings and reduces heat dissipation.
  • Simplified Design: Integrated clock recovery and loopback testing streamline system development.
  • Enhanced System Reliability: Robust design ensures stable operation in demanding environments.
  • Cost-Effective Solution: Combines multiple functions into a single chip, reducing overall system costs.

Technical Specifications

While specific technical specifications like voltage requirements, operating temperature range, and packaging details would be found in the device's datasheet, key characteristics generally include:

  • Line Interface: T1, E1, J1
  • Data Rate: 1.544 Mbps (T1/J1), 2.048 Mbps (E1)
  • Power Supply Voltage: Typically 3.3V or 5V (consult datasheet)
  • Operating Temperature Range: Industrial temperature range (e.g., -40°C to +85°C)
  • Package Type: Varies (consult datasheet)

The XRT83SH314IBSCDE is a highly integrated transceiver that offers a robust and efficient solution for T1/E1/J1 long-haul telecommunications applications. Its combination of features and benefits makes it an ideal choice for designers seeking to optimize system performance and reduce costs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC) 64-eTQFP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 40-QFN (6x6)
Lowest to $16.3213
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess