The XRT82D20IW-F-T2 is a Dual Channel T1/E1/J1 framer with integrated line interface units (LIUs), manufactured by Exar Corporation. This part number is likely a variant of the XRT82D20IW-F, potentially indicating a different packaging or temperature grade or specific testing process. It is designed for telecommunications applications requiring T1, E1, or J1 connectivity, providing framing, line interface, and clocking functions for reliable data transmission.
Applications
- Digital Cross-Connect Systems (DCS)
- PBX systems
- Channel Service Units (CSU) / Data Service Units (DSU)
- Voice over IP (VoIP) gateways
- Wireless base stations
- Network interface cards (NICs)
Features
- Dual channel T1/E1/J1 framer
- Integrated Line Interface Units (LIUs)
- Supports T1 (1.544 Mbps), E1 (2.048 Mbps), and J1 signaling
- Flexible clocking options, including clock recovery and generation
- Integrated jitter attenuation
- HDLC controller for data link layer processing
- Line build-out (LBO) options for optimizing signal transmission
- Diagnostic loopback capabilities
- Low power consumption
- Potentially different packaging or temperature grade than XRT82D20IW-F (indicated by '-T2')
Benefits
- Reduced component count and board space due to high integration
- Simplified system design and development
- Improved signal integrity and performance
- Lower power consumption for energy-efficient systems
- Enhanced system reliability through robust framing and LIU functionality
- Cost-effective solution for dual-channel T1/E1/J1 applications
- Potential for improved performance in specific environments (if -T2 signifies higher temp grade)
Additional Details
Like the XRT82D20IW-F, the XRT82D20IW-F-T2 operates from a single 3.3V power supply. Its integrated LIUs provide the necessary impedance matching and pulse shaping. The flexible clocking options allow synchronization to various clock sources, or internal clock generation. The jitter attenuator reduces jitter, improving signal quality. The HDLC controller enables efficient data link layer processing. The LBO options allow optimization for different cable lengths. Diagnostic loopback facilitates testing. The '-T2' suffix likely designates a specific packaging, testing or temperature grade difference from the base part number. Consult the datasheet for exact differences. The XRT82D20IW-F-T2 provides a complete solution for dual-channel T1/E1/J1 framing and line interface applications.