EN
  • EN
  • DE

XRT5676ID-F

Part No XRT5676ID-F
Manufacturer Exar Corporation
Catalog Interface - Telecom
Description Telecom Interface Ics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Exar Corporation
Win Source Part Number 416588-XRT5676ID-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian XRT5676ID-F CAD Model

Description

The XRT5676ID-F is a single-chip T1/E1/J1 framer designed by Exar Corporation, offering a highly integrated solution for telecommunications applications. Building upon the features of previous generations, it is designed for reliable data transmission over T1, E1, and J1 lines. It handles framing, clock recovery, and line interface functions, streamlining design and reducing component count in networking equipment.

Applications

  • Channel Banks
  • Digital Cross-Connect Systems (DCS)
  • Private Branch Exchanges (PBX)
  • Wireless Base Stations
  • Voice over IP (VoIP) Gateways
  • Test Equipment for T1/E1/J1 lines

Features

  • Single-chip T1/E1/J1 framer
  • Integrated clock recovery circuit
  • Line build-out (LBO) support for varied cable lengths
  • Jitter attenuation for signal integrity
  • On-chip diagnostics with loopback capabilities
  • Microprocessor interface for configuration and control
  • Low power consumption enhancing energy efficiency
  • Compliance with T1 (DS1), E1, and J1 standards ensuring interoperability
  • Supports short-haul and long-haul applications

Benefits

  • Reduced system cost from high integration
  • Improved system performance through reliable clock recovery and jitter attenuation
  • Simplified design expedites time-to-market
  • Enhanced system reliability via on-chip diagnostics
  • Lower power consumption contributes to energy-efficient designs
  • Flexible configuration through the microprocessor interface
  • Guaranteed compliance with industry standards ensuring seamless interoperability

Additional Details

The XRT5676ID-F typically operates from a single 3.3V power supply. Diagnostic capabilities such as loopback modes enable thorough testing of the line interface and internal circuitry. The microprocessor interface offers extensive configuration options, including line build-out, clock source, and framing mode. The device is available in a compact package suitable for space-constrained designs. Utilizing a phase-locked loop (PLL), the clock recovery circuit effectively extracts the clock signal from the incoming data stream, maintaining data accuracy even with jitter. It supports various line coding formats, including AMI, B8ZS, and HDB3. Integrated line build-out circuitry compensates for signal loss from cable attenuation, ensuring robust data transmission across varying distances. Comprehensive status and alarm monitoring facilitate rapid fault detection and isolation. The 'F' suffix likely indicates lead-free construction, aligning with environmental regulations.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 16SOIC / Telecom IC Switch 16-SOIC
Lowest to $2.7273
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6011 $63.0055
12+ $10.3396 $124.0752
18+ $10.0173 $180.3114
24+ $9.6939 $232.6536
31+ $9.3705 $290.4855
42+ $8.4015 $352.8630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess