EN
  • EN
  • DE

XRT5675CP

Part No XRT5675CP
Manufacturer Exar Corporation
Catalog Interface - Telecom
Description PCM LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Status Obsolete
Win Source Part Number 138123-XRT5675CP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT5675CP CAD Model

Description

The XRT5675CP is a single-chip T1/E1/J1 framer designed by Exar Corporation. It's a highly integrated solution for telecommunications applications requiring robust and reliable data transmission over T1, E1, and J1 lines. This device handles framing, clock recovery, and line interface functions, simplifying the design and reducing the component count for network equipment.

Applications

  • Channel Banks
  • Digital Cross-Connect Systems (DCS)
  • Private Branch Exchanges (PBX)
  • Wireless Base Stations
  • Voice over IP (VoIP) Gateways
  • Test Equipment for T1/E1/J1 lines

Features

  • Single-chip T1/E1/J1 framer
  • Integrated clock recovery circuit
  • Line build-out (LBO) support for various cable lengths
  • Jitter attenuation
  • On-chip diagnostics and loopback capabilities
  • Microprocessor interface for configuration and control
  • Low power consumption
  • Compliance with T1 (DS1), E1, and J1 standards
  • Supports both short haul and long haul applications

Benefits

  • Reduced system cost due to high integration
  • Improved system performance with robust clock recovery and jitter attenuation
  • Simplified design and reduced time-to-market
  • Enhanced system reliability through on-chip diagnostics
  • Lower power consumption for energy-efficient designs
  • Flexible configuration options through the microprocessor interface
  • Ensures compliance with industry standards for interoperability

Additional Details

The XRT5675CP typically operates from a single 3.3V power supply. It includes various diagnostic features such as loopback modes for testing the line interface and internal circuitry. The microprocessor interface allows for configuring various parameters, including line build-out, clock source, and framing mode. The device is often available in a compact package, suitable for space-constrained applications. The clock recovery circuit uses a phase-locked loop (PLL) to extract the clock signal from the incoming data stream, ensuring accurate data recovery even in the presence of jitter. The XRT5675CP supports various line coding formats, including AMI, B8ZS, and HDB3. The integrated line build-out circuitry compensates for signal loss due to cable attenuation, ensuring reliable data transmission over varying cable lengths. The device provides comprehensive status and alarm monitoring, allowing for rapid fault detection and isolation.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6320 $58.1120
39+ $2.9801 $116.2239
61+ $2.8870 $176.1070
83+ $2.7939 $231.8937
107+ $2.7008 $288.9856
144+ $2.4213 $348.6672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess