EN
  • EN
  • DE

XRP7714

Part No XRP7714
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description Quad Channel Digital PWM Step Down Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282354-XRP7714
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Industrial, Power Management, Embedded Design & Development, Audio, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian XRP7714 CAD Model

Description

The XRP7714 is a Quad Output Programmable Power Management Unit (PMU) from Exar Corporation, now part of Renesas Electronics. This PMU is designed to provide highly efficient and flexible power management for various applications, including FPGAs, microprocessors, and embedded systems. It allows for precise control and monitoring of multiple voltage rails, enabling optimized system performance and energy efficiency.

Applications

  • FPGA Power Management
  • Microprocessor Power Supplies
  • Embedded Systems
  • Industrial Control Systems
  • Networking Equipment

Features

  • Quad Output: Provides four independent voltage rails.
  • Programmable Output Voltages: Allows for precise voltage adjustments.
  • High Efficiency: Minimizes power losses and heat dissipation.
  • I2C Communication Interface: Enables easy configuration and monitoring.
  • Over-Voltage and Over-Current Protection: Protects the system from damage.

Benefits

  • Flexible Power Management: Programmable outputs allow for optimized system performance.
  • High Efficiency: Reduces power consumption and extends battery life.
  • Simplified System Design: Integrated PMU reduces component count and board space.
  • Easy Configuration: I2C interface simplifies setup and monitoring.
  • Robust Protection: Over-voltage and over-current protection enhance system reliability.

Additional Details

The XRP7714 PMU offers a wide range of programmable features, including output voltage, current limit, and soft-start time. It utilizes a high-efficiency switching regulator architecture to minimize power losses and heat dissipation. The I2C communication interface allows for easy configuration and monitoring of the PMU's parameters. The device also includes comprehensive protection features, such as over-voltage and over-current protection, to ensure system reliability. The XRP7714 is commonly used in applications requiring precise and efficient power management, such as FPGA power supplies, microprocessor power supplies, and embedded systems. Its quad output configuration allows for powering multiple devices or voltage rails with a single PMU, simplifying system design and reducing component count. The PMU's programmable features enable optimization of power delivery based on the specific requirements of the application, resulting in improved system performance and energy efficiency.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5735 $85.7205
5+ $23.4453 $117.2265
8+ $22.7131 $181.7048
11+ $21.9797 $241.7767
14+ $21.2474 $297.4636
19+ $19.0494 $361.9386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess