EN
  • EN
  • DE

XRP6272ITC5TR-F

Part No XRP6272ITC5TR-F
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.7V5V 2A 6-Pin(5+Tab) TO-252 T/R / 2A 5V-Adjustable Low Dropout Voltage Regulator | IC REG LINEAR POS ADJ 2A TO252-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Reel
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 0.7V (5V)
Maximum Output Voltage 5.4V
Maximum Dropout Voltage 0.6V at 2A
Output Current 2A
Current - Quiescent (Iq) 50μA
PSRR 70dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-252-6, DPak (5 Leads + Tab)
Supplier Device Package TO-252-5
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1282343-XRP6272ITC5TR-F
Manufacturer Homepage www.exar.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XRP6272
Introduction Date October 14, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian XRP6272ITC5TR-F CAD Model

Description

The XRP6272ITC5TR-F from Exar Corporation is an adjustable low dropout (LDO) voltage regulator with a maximum output current of 2A. It is packaged in a TO-252-5 package and operates at a temperature range of -40°C to 85°C. The XRP6272ITC5TR-F has a wide input voltage range of 1.8V to 6V, making it suitable for a variety of applications.

The XRP6272ITC5TR-F features a number of key features, including:

Adjustable output voltage from 0.8V to 5.4V High output current of 2A Low dropout voltage of 250mV at 2A Excellent load and line regulation Low noise output Overcurrent, overtemperature, and short-circuit protection Enable and power good pins The XRP6272ITC5TR-F is ideal for a wide range of applications, including:

Point-of-load regulation Battery-powered devices Consumer electronics Industrial electronics Medical devices Automotive electronics Here are some specific examples of how the XRP6272ITC5TR-F can be used:

In a battery-powered device, the XRP6272ITC5TR-F can be used to regulate the voltage to a microcontroller or other sensitive components. This can help to extend the battery life of the device and improve its performance. In a consumer electronics device, such as a smartphone or tablet, the XRP6272ITC5TR-F can be used to regulate the voltage to the display or other high-power components. This can help to improve the performance and reliability of the device. In an industrial electronics application, the XRP6272ITC5TR-F can be used to regulate the voltage to sensors or other sensitive components. This can help to improve the accuracy and reliability of the system. In a medical device, the XRP6272ITC5TR-F can be used to regulate the voltage to critical components, such as pacemakers or insulin pumps. This can help to ensure the safety and reliability of the device. In an automotive electronics application, the XRP6272ITC5TR-F can be used to regulate the voltage to sensors or other critical components. This can help to improve the safety and reliability of the vehicle. The XRP6272ITC5TR-F is a versatile and reliable LDO voltage regulator that is suitable for a wide range of applications. It is easy to use and has a number of features that make it ideal for demanding applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess