EN
  • EN
  • DE

XR570IL2473

Part No XR570IL2473
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410685-XR570IL2473
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR570IL2473 CAD Model

Description

The XR570IL2473 is a power management integrated circuit (PMIC) from Exar Corporation. It is designed to provide efficient power conversion and management for a variety of applications. This PMIC integrates multiple functions into a single chip, reducing the number of external components required and simplifying the design process.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other mobile devices for battery management and power distribution.
  • Industrial Equipment: Suitable for use in industrial control systems, providing regulated power to sensitive components.
  • Networking Equipment: Found in routers, switches, and other networking devices to ensure stable power supply.
  • Embedded Systems: Ideal for various embedded systems that require efficient power management.
  • IoT Devices: Integral to IoT applications requiring low power consumption and efficient power conversion.

Features:

  • High Efficiency DC-DC Conversion: Provides efficient power conversion to minimize energy loss and extend battery life.
  • Integrated Power Management Functions: Includes multiple voltage regulators, battery chargers, and protection circuits in a single package.
  • Overvoltage and Undervoltage Protection: Protects connected devices from voltage fluctuations.
  • Short Circuit Protection: Prevents damage from short circuits.
  • Thermal Shutdown Protection: Shuts down the device to prevent overheating.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Available in a small form factor, saving board space.

Benefits:

  • Improved Battery Life: Efficient power conversion extends the operational life of battery-powered devices.
  • Simplified Design: Integrated functions reduce the number of external components needed, simplifying the design process.
  • Enhanced System Reliability: Comprehensive protection features ensure stable and reliable operation.
  • Reduced Board Space: Compact package saves valuable board space in space-constrained applications.
  • Cost-Effective Solution: Integration of multiple functions reduces overall system cost.

The XR570IL2473 features adjustable output voltages, allowing it to be tailored to specific application requirements. Its internal protection features such as over-voltage, under-voltage, short circuit and over-temperature protection ensure robust and safe operation. The low quiescent current makes it suitable for battery-powered applications where long standby times are crucial. This PMIC's high integration level and comprehensive protection features make it an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $12.5125
NEC
Lowest to $26.6863
NEC
Need more? Email Us
NEC
Lowest to $84.4190
Renesas Electronics America
Lowest to $32.8367

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess