EN
  • EN
  • DE

XR3175EID

Part No XR3175EID
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V High Speed RS-485/RS-422 TRANSCEIVERS WITH 1/8 UNIT LOAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282287-XR3175EID
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR3175EID CAD Model

Description

The XR3175EID is an RS-485 transceiver manufactured by Exar Corporation. Similar to the XR3172EID, it's designed for robust communication in industrial environments, providing a reliable interface between a microcontroller and an RS-485 network. This transceiver converts single-ended logic signals into differential signals suitable for transmission over long distances and in noisy environments, and vice versa.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems for communication over RS-485 networks.
  • Building Automation: Employed in HVAC systems, lighting control systems, and security systems for data transmission between devices.
  • Process Control: Integrated into sensors, actuators, and other process control equipment for monitoring and control applications.
  • Networking Equipment: Used in routers, switches, and other networking devices for serial communication.
  • Point-of-Sale (POS) Systems: Used for communication between POS terminals and peripherals such as barcode scanners and printers.

Features:

  • RS-485 Transceiver: Provides a physical layer interface for RS-485 communication.
  • Half-Duplex Operation: Supports half-duplex communication, where data can be transmitted or received, but not simultaneously.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, typically from 3V to 5.5V.
  • High Data Rate: Supports data rates up to several Mbps, depending on the specific variant.
  • Short-Circuit Protection: Provides short-circuit protection to prevent damage to the transceiver.

Benefits:

  • Robust Communication: Provides reliable communication in noisy industrial environments.
  • Long Distance Transmission: Allows for data transmission over long distances.
  • Wide Compatibility: Compatible with a wide range of microcontrollers and other devices.
  • Easy to Use: Simple to implement and use in a variety of applications.
  • Cost-Effective: Offers a cost-effective solution for RS-485 communication.

Additional Details:

The XR3175EID, similar to the XR3172EID, typically features integrated slew rate limiting to reduce EMI and reflections, improving signal integrity. It also often incorporates thermal shutdown protection. It is essential to consult the product datasheet for the specific differences between this part and the XR3172EID. Detailed specifications, including data rate, supply voltage range, common-mode voltage range, and operating temperature range, are available in the product datasheet. The package is typically an SOIC or DIP package. Subtle differences in data rates, slew rate limits, or common-mode voltage ranges likely exist between XR3175EID and other similar parts.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess