EN
  • EN
  • DE

XR2403BCJ

Part No XR2403BCJ
Manufacturer Exar Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024242-XR2403BCJ
Categories OEM Parts(T-Z)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XR2403BCJ CAD Model

Description

The XR2403BCJ is a multi-protocol high-speed transceiver manufactured by Exar Corporation. It is designed to support a variety of communication standards, making it a versatile solution for industrial and networking applications. This transceiver integrates multiple functions into a single chip, reducing board space and simplifying system design.

Applications:

  • Industrial automation systems
  • Networking equipment
  • Telecommunications devices
  • Point-of-sale (POS) systems
  • Medical equipment

Features:

  • Multi-protocol support, including RS-232, RS-485, and RS-422
  • High-speed data transmission rates
  • Integrated transceiver functions
  • Low power consumption
  • Built-in ESD protection
  • Compact package

Benefits:

  • Enables flexible communication solutions by supporting multiple protocols.
  • Facilitates high-speed data transfer, improving system performance.
  • Reduces board space and simplifies design due to integrated functions.
  • Extends battery life in portable applications through low power consumption.
  • Protects against electrostatic discharge, enhancing system reliability.
  • Allows for easy integration into various systems with its compact package.

Additional Details:

The XR2403BCJ operates over a wide voltage range and supports various data formats. It is designed for robust performance in harsh industrial environments, featuring enhanced noise immunity and ESD protection. The device's configuration can be adjusted to meet specific application requirements, offering flexibility in system design.

Further specifications include specific data rates for each protocol, operating temperature range, and detailed pinout information. Consult the datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

U-blox
Lowest to $110.7143
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess