EN
  • EN
  • DE

XR2123ACP

Part No XR2123ACP
Manufacturer Exar Corporation
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1216179-XR2123ACP
Categories Custom Parts
Manufacturer Exar Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR2123ACP CAD Model

Description

The XR2123ACP is a highly integrated single-chip transceiver designed for T1/E1 applications. Manufactured by Exar Corporation, this device incorporates all the necessary functions for transmitting and receiving data over T1 or E1 lines, simplifying board design and reducing overall system cost.

Applications

  • T1/E1 Line Interface Units (LIUs): Used in telecommunications equipment to provide the physical layer interface to T1/E1 lines.
  • PBX Systems: Integrated into private branch exchange systems for trunk connectivity.
  • Channel Banks: Employed in channel banks to multiplex and demultiplex voice and data channels.
  • Digital Cross-Connect Systems (DCS): Used in DCS equipment to switch and route T1/E1 signals.
  • Voice over IP (VoIP) Gateways: Implemented in VoIP gateways to provide T1/E1 connectivity to the PSTN.

Features

  • Single-Chip T1/E1 Transceiver: Integrates transmit and receive functions in a single package.
  • Jitter Attenuator: Includes a built-in jitter attenuator to improve signal quality.
  • Clock Recovery: Provides clock recovery functionality for reliable data reception.
  • Line Build-Out (LBO): Offers programmable LBO to compensate for cable losses.
  • Loopback Testing: Supports loopback testing for diagnostics and troubleshooting.
  • Low Power Consumption: Designed for low power operation, suitable for energy-efficient applications.

Benefits

  • Reduced Board Space: Integration of multiple functions in a single chip saves valuable board space.
  • Simplified Design: The single-chip solution simplifies the design process and reduces development time.
  • Improved Signal Quality: Jitter attenuation and clock recovery ensure reliable data transmission.
  • Lower System Cost: Integration and reduced component count lower the overall system cost.
  • Enhanced Reliability: Robust design and comprehensive testing ensure reliable operation.

Additional Details

The XR2123ACP typically operates from a single 3.3V or 5V power supply. It supports both short-haul and long-haul applications. The device is available in a compact package, suitable for high-density board layouts. Detailed technical specifications, including transmit power levels, receive sensitivity, and jitter performance, are available in the product datasheet from Exar Corporation.

You May Also Be Interested in

Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess