EN
  • EN
  • DE
  • IT

XR19L220IL40

Part No XR19L220IL40
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description SINGLE CHANNEL INTEGRATED UART AND RS-232 TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1282253-XR19L220IL40
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XR19L220IL40 CAD Model

Description

The XR19L220IL40 is a dual UART (Universal Asynchronous Receiver/Transmitter) with a 128-byte FIFO (First-In, First-Out) manufactured by Exar Corporation. It's designed for serial communication in a variety of applications, offering flexibility and advanced features for managing asynchronous data transfer.

Applications:

  • Embedded Systems: Serial communication interface for microcontrollers and embedded processors in various applications.
  • Point-of-Sale (POS) Systems: Interface for connecting barcode scanners, receipt printers, and other peripherals.
  • Industrial Automation: Serial communication for PLCs, motor drives, and other industrial control equipment.
  • Networking Equipment: Serial console ports for routers, switches, and other network devices.
  • Data Acquisition Systems: Interface for connecting sensors, data loggers, and other data acquisition devices.

Features:

  • Dual UART: Provides two independent UART channels for simultaneous serial communication.
  • 128-Byte FIFO: Each UART channel has a 128-byte FIFO for both transmit and receive, reducing CPU overhead and improving data throughput.
  • Data Rates up to 5 Mbps: Supports data rates up to 5 Mbps for high-speed serial communication.
  • Auto Hardware/Software Flow Control: Supports automatic hardware (RTS/CTS) and software (XON/XOFF) flow control for reliable data transfer.
  • RS-232/RS-485 Transceiver Control: Provides control signals for external RS-232 or RS-485 transceivers.
  • IrDA Support: Supports IrDA (Infrared Data Association) for wireless serial communication.
  • Interrupt Control: Offers flexible interrupt control for efficient handling of serial communication events.

Benefits:

  • Versatile Serial Communication: Provides flexible and reliable serial communication for a wide range of applications.
  • High Data Throughput: Large FIFOs and high data rates improve data throughput and reduce CPU overhead.
  • Automatic Flow Control: Ensures reliable data transfer by preventing data loss due to buffer overflows.
  • Easy Integration: Simplifies the integration of serial communication into embedded systems.
  • Wide Compatibility: Supports various serial communication standards, including RS-232, RS-485, and IrDA.

Additional Details: The XR19L220IL40 operates from a single 3.3V or 5V power supply. It is available in a 40-pin QFN package. It is pin-to-pin compatible with several other UART devices, which can simplify upgrades.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess