EN
  • EN
  • DE

XR16M770MIL24TR-F

Part No XR16M770MIL24TR-F
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842879-XR16M770MIL24TR-F
Ultra Librarian 3D Model Ultra Librarian XR16M770MIL24TR-F CAD Model

Description

The XR16M770MIL24TR-F is a high-performance enhanced UART (Universal Asynchronous Receiver/Transmitter) from Exar Corporation, featuring a 64-byte FIFO. It is designed for a wide variety of serial communication applications, offering reliable and efficient data transfer with minimal CPU intervention. The "TR" suffix typically indicates tape and reel packaging for automated assembly.

Applications:

  • Serial Communication Interfaces: Used in serial ports for connecting modems, printers, and other serial devices to computers and embedded systems.
  • Embedded Systems: Ideal for embedded systems needing robust serial communication capabilities, such as industrial control and automation.
  • Data Acquisition Systems: Used in data acquisition systems for collecting and transmitting sensor data.
  • Point-of-Sale (POS) Systems: Employed in POS systems for communicating with barcode scanners, receipt printers, and other peripherals.
  • Networking Devices: Found in networking equipment for console access and management.

Features:

  • Enhanced UART: Offers advanced UART functionality with improved performance and reliability.
  • 64-Byte FIFO: Large FIFO (First-In, First-Out) buffer reduces CPU overhead by storing more data before requiring CPU intervention.
  • Automatic Hardware/Software Flow Control: Supports automatic hardware (RTS/CTS) and software (Xon/Xoff) flow control mechanisms.
  • Programmable Baud Rate Generator: Allows precise control over the serial communication baud rate.
  • Multi-Drop Mode: Enables addressing multiple UART devices on a single serial line.

Benefits:

  • High Performance: Delivers high-speed serial communication with reduced CPU load.
  • Reliable Data Transfer: Ensures accurate and reliable data transmission with flow control and error detection capabilities.
  • Increased Throughput: The large FIFO buffer helps increase overall system throughput.
  • Reduced CPU Overhead: Minimizes CPU intervention, freeing up processing power for other tasks.
  • Easy Integration: Simple to integrate into existing systems with a standard serial interface.

Additional Details:

The XR16M770MIL24TR-F is designed to operate with a 3.3V power supply. It supports data rates up to 16 Mbps. The package is a 24-pin SSOP (Shrink Small Outline Package), making it suitable for surface mount assembly. It is fully compatible with industry standard 16C550 UARTs. The operating temperature range is -40°C to +85°C. The TR suffix indicates that the parts are provided in tape and reel packaging suitable for automated pick-and-place assembly equipment.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1400 $63.4200
7+ $17.3458 $121.4206
11+ $16.8029 $184.8319
15+ $16.2612 $243.9180
19+ $15.7196 $298.6724
25+ $14.0933 $352.3325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess